Description

Cable Assembly Coaxial SMA to SMA Hand Formable .086 2.000" (50.80mm)
 

You May Also Be Interested in

Amphenol
CBL ASSY UMCC PLUG RG178 11.811" / Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC RG-178 11.811" (300.00mm)
Need more? Email Us
ECAD model for A-1PA-178-300N2
Pulse
COAX CBL U.FL TO RP-SMA 3"
Need more? Email Us
ECAD model for W9003
TE Connectivity
CABLE TWINAXIAL 26AWG
Need more? Email Us
ECAD model for 0026A0024-9X
TE Connectivity
CABLE COAXIAL 27AWG 2500'
Need more? Email Us
ECAD model for 9527A1318-9
Samtec Inc.
75 Ohm RF179 Cable Assembly
Need more? Email Us
ECAD model for RF179-78SP4-78SP4-0163
Amphenol
CBL ASSY SMA PLUG LMR 240 3.3' / Cable Assembly Coaxial SMA to SMA LMR 240 39.4" (1.0m) 3.3'
Need more? Email Us
ECAD model for 095-902-479M100
Samtec Inc.
Cable Assembly RG179 0.3m 30AWG BNC to MCX PL-PL Bulk
Need more? Email Us
ECAD model for RF179-74SP3-72SP2-0300
Amphenol
CBL ASSY SMA PLUG-PLUG .085 10" / Cable Assembly Coaxial SMA to SMA Hand Formable .085 10.000" (254.00mm)
Need more? Email Us
ECAD model for 135101-R1-10.00
Mini-Circuits
COAX CBL SMA TO SMA 10"
Need more? Email Us
ECAD model for 086-10SM+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention