Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 400kHz
Access Time 4.5μs
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1018782-AT24C08A-10PC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C08A-10PC CAD Model

Description

Microchip Technology's AT24C08A-10PC EEPROM

The AT24C08A-10PC is a high-performance, 8-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit produced by the renowned manufacturer, Microchip Technology. This memory device is part of Microchip's extensive EEPROM product line, designed for optimal data storage solutions in a wide array of electronic applications.

This particular model offers a significant 8K (8,192 bits) of memory, organized as 1024 words of 8 bits each. The AT24C08A-10PC operates from a single power supply with a voltage range of 2.7V to 5.5V, making it versatile for various operating conditions and compatible with many microcontrollers and processors.

The device features a bidirectional serial interface and is I²C-compatible, providing a simple and efficient method for data transmission at a speed of 400kHz. This makes it suitable for applications requiring fast and reliable non-volatile memory. The 10PC in the part number indicates the device's package type, which is a DIP (Dual In-line Package), and the speed grade, with a 10 denoting a maximum clock frequency of 1MHz.

With an endurance of one million write cycles and a data retention period of over 100 years, the AT24C08A-10PC ensures long-term reliability of your data storage. Additionally, the EEPROM supports a write protect feature, which allows users to prevent accidental data overwrites and ensures data integrity in critical applications.

This EEPROM is commonly used in a variety of applications, including but not limited to, consumer electronics, smart cards, industrial control systems, and medical devices. Its low power consumption and small footprint make it ideal for portable and space-constrained applications. Furthermore, the AT24C08A-10PC is fully RoHS compliant, reflecting Microchip Technology's commitment to environmental sustainability.

Overall, the AT24C08A-10PC from Microchip Technology is a robust and reliable choice for designers and engineers looking for a non-volatile memory solution that combines performance, flexibility, and durability.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 16) SPI 2 MHz 8-MSOP
Lowest to $0.6722
ECAD model for 93AA66B-I/MS
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5295
ECAD model for 24AA02HT-I/OT
Microchip Technology
EEPROM Serial-Microwire 2K-bit 128 x 16 5V 8-Pin SOIC N Tube
Need more? Email Us
ECAD model for 93C56BX-I/SN
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ECAD model for 24LC025-I/ST
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (512 x 8) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93C66A-I/MS
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for 24LC02BH-I/SN
Microchip Technology
IC EEPROM 2KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 2Kb (128 x 16) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93AA56B-I/MS
Microchip Technology
IC EEPROM 16KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8) SPI 10 MHz 8-SOIC
Lowest to $1.4672
ECAD model for 25AA160B-I/SN
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.6924
ECAD model for 24LC02B-E/SN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention