EN
  • EN
  • DE
  • IT

RF179-78SP4-78SP4-0163

Part No RF179-78SP4-78SP4-0163
Manufacturer Samtec Inc.
Catalog Cables, Wires Coaxial Cables (RF)
Description 75 Ohm RF179 Cable Assembly
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1117873-RF179-78SP4-78SP4-0163
Categories Cables, Wires Coaxial Cables (RF)
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF179-78SP4-78SP4-0163 CAD Model

Description

The RF179-78SP4-78SP4-0163 is a high-performance RF connector from Samtec Inc. It's part of their RF series and is designed for applications requiring reliable signal transmission at high frequencies. These connectors are engineered for optimal performance and durability, ensuring consistent connectivity in demanding environments.

Applications:

  • Telecommunications: Used in base stations, antennas, and other telecom infrastructure equipment.
  • Test and Measurement: Employed in test equipment, signal analyzers, and other measurement devices.
  • Wireless Communication: Found in Wi-Fi modules, Bluetooth devices, and other wireless communication systems.
  • Aerospace and Defense: Utilized in radar systems, communication systems, and other aerospace and defense applications.
  • Medical Equipment: Integrated into medical imaging and diagnostic equipment.

Features:

  • High-Frequency Performance: Designed for optimal performance at high frequencies, ensuring minimal signal loss.
  • Durable Construction: Robust construction ensures long-term reliability and durability.
  • Low Insertion Loss: Minimizes signal loss, maintaining signal integrity.
  • High Return Loss: Provides excellent return loss, reducing signal reflections.
  • Compact Design: Space-saving design allows for integration into compact devices.
  • Secure Mating: Provides a secure and reliable connection.

Benefits:

  • Improved Signal Integrity: Ensures reliable signal transmission, improving system performance.
  • Long-Term Reliability: Durable construction ensures long-term reliability in demanding environments.
  • Reduced Signal Loss: Minimizes signal loss, maximizing signal strength.
  • Space Saving: Compact design allows for integration into small devices.
  • Secure Connection: Provides a secure and stable connection, preventing signal interruptions.

Additional Details:

The RF179-78SP4-78SP4-0163 connector features a specific interface and is designed to mate with compatible connectors in Samtec's RF series. It is constructed from high-quality materials to ensure excellent electrical performance and mechanical durability. The connector is often used in applications where maintaining signal integrity is critical for system operation.

You May Also Be Interested in

Mini-Circuits
COAX CBL SMA TO SMA 10"
Need more? Email Us
Hirose Electric Co Ltd
COAX CBL U.FL TO U.FL 5.9"
Lowest to $5.8208
Amphenol
HD-BNC STRAIGHT PLUG TO HD-BNC S / Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4794R 48.0" (1.2m) 4.0'
Need more? Email Us
Amphenol
CBL ASSY SMA PLUG-PLUG .085 8" / Cable Assembly Coaxial SMA to SMA Hand Formable .085 8.000" (203.20mm)
Need more? Email Us
Samtec Inc.
RF Cable Assemblies 50 Ohm RF Cable Assembly
Need more? Email Us
Amphenol
CBL ASSY TNC PLUG RG58 4' / Cable Assembly Coaxial TNC to TNC RG-58 48.0" (1.2m) 4.0'
Need more? Email Us
Amphenol
CBL ASSY SMA PLUG LMR 240 3.3' / Cable Assembly Coaxial SMA to SMA LMR 240 39.4" (1.0m) 3.3'
Need more? Email Us
Molex, LLC
MCRF-to-MCRF, 1.32mm Cable Diameter, Length 110.00mm, 50 Ohms
Lowest to $2.1704
Amphenol
CBL ASSY UMCC PLUG RG178 11.811" / Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC RG-178 11.811" (300.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess