EN
  • EN
  • DE
  • IT

TLV9002SIYCKR

Part No TLV9002SIYCKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 9DSBGA  /  CMOS Amplifier 2 Circuit Rail-to-Rail 9-DSBGA (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 400 µV
Current - Supply 60µA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 9-BGA, DSBGA
Supplier Device Package 9-DSBGA (1x1)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TLV9002SIYCKRCT,296-TLV9002SIYCKRDKR,296-TLV9002SIYCKRTR
Standard Package 3,000
Win Source Part Number 1112635-TLV9002SIYCKR
Ultra Librarian 3D Model Ultra Librarian TLV9002SIYCKR CAD Model

Description

Product Overview: Texas Instruments TLV9002SIYCKR

The TLV9002SIYCKR is a state-of-the-art operational amplifier (op-amp) manufactured by Texas Instruments (TI), designed to offer high performance for a wide range of applications. This dual-channel op-amp is part of the TLV900x family, known for its low power consumption and precision, making it an ideal choice for battery-powered devices and sensor signal conditioning.

The device operates over a supply voltage range from 1.8V to 5.5V, which allows it to be used in various systems without the need for additional power regulation. With a bandwidth of 1MHz, the TLV9002SIYCKR provides the perfect balance between speed and power consumption, suitable for applications that require moderate speed but are sensitive to power usage.

One of the standout features of the TLV9002SIYCKR is its Rail-to-Rail input and output capability. This feature allows the op-amp to operate with input signals very close to the power supply rails, maximizing the dynamic range in low-voltage applications. Additionally, the device has a low input bias current and low noise, which makes it a great choice for precision amplification tasks.

The TLV9002SIYCKR is available in a compact SC70-6 package, which is highly space-efficient and perfect for space-constrained applications. It also features an extended temperature range from -40°C to +125°C, ensuring reliable performance across a broad spectrum of environmental conditions.

Texas Instruments has equipped the TLV9002SIYCKR with built-in ESD (Electrostatic Discharge) protection, which safeguards the device against unexpected voltage spikes during handling and operation. This protection, along with the robust design, contributes to the longevity and durability of the op-amp.

In summary, the TLV9002SIYCKR from Texas Instruments is a versatile, low-power, and precision operational amplifier that is well-suited for a multitude of electronic applications, including portable devices, sensor interfaces, active filters, and many more. Its small footprint, combined with its robust feature set, makes it a valuable component for any designer looking to optimize their circuit for performance and power efficiency.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6324 $50.5920
195+ $0.5189 $101.1855
300+ $0.5027 $150.8100
415+ $0.4865 $201.8975
535+ $0.4703 $251.6105
715+ $0.4216 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,988 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess