EN
  • EN
  • DE

74VHC14YMTR

Part No 74VHC14YMTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 6CH 6-INP 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Inverter IC 6 Channel Schmitt Trigger 14-SO
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, 74VHC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name 74VHC14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-13481-1, 497-13481-2, 497-13481-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908338-74VHC14YMTR
Ultra Librarian 3D Model Ultra Librarian 74VHC14YMTR CAD Model

Description

STMicroelectronics 74VHC14YMTR Hex Schmitt Inverter

The 74VHC14YMTR from STMicroelectronics is a high-speed CMOS Hex Schmitt Inverter integrated circuit, designed to fulfill the requirements of a wide range of digital applications. This device features six independent inverters with Schmitt-trigger action on each input, which enables it to transform slowly changing input signals into sharply defined, jitter-free output signals, enhancing the circuit's noise immunity and providing a stable output.

With its advanced silicon-gate CMOS fabrication, the 74VHC14YMTR offers the high noise immunity and low power consumption characteristics of standard CMOS integrated circuits, along with the ability to drive 10 LSTTL loads. The device operates over a broad voltage range of 2V to 5.5V and provides a balanced propagation delay and transition times, making it suitable for use in a variety of logic-level translation and wave-shaping applications.

The 74VHC14YMTR is supplied in a compact surface-mount package, specifically the TSSOP-14 (Thin Shrink Small Outline Package with 14 leads), making it ideal for space-constrained applications. The small footprint of the package allows for efficient use of PCB real estate, which is critical in today's densely packed electronic assemblies.

Key features of the 74VHC14YMTR include:

  • High-speed: tPD = 8.8ns (typ.) at VCC = 5V
  • Low power dissipation: ICC = 2μA (max.) at TA = 25°C
  • Power down protection provided on inputs
  • Low noise: VOLP = 0.8V (max.)
  • Pin and function compatible with 74 series 14 logic family

Designed to be used in logic-level conversion for interfacing TTL or NMOS outputs to high-speed CMOS inputs, the 74VHC14YMTR is a versatile component that can be used in a broad spectrum of digital circuits. Its robustness and high-speed operation make it well-suited for applications such as wave and pulse shapers, astable multivibrators, monostable multivibrators, and in any circuit where noise immunity is critical.

STMicroelectronics' commitment to quality and reliability is reflected in the 74VHC14YMTR, ensuring that it meets the stringent requirements of the electronics industry. Whether you're designing consumer electronics, industrial control systems, or complex computing hardware, this Schmitt inverter from STMicroelectronics provides a reliable and efficient solution for your digital logic needs.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8093 $52.6045
155+ $0.6640 $102.9200
235+ $0.6433 $151.1755
325+ $0.6225 $202.3125
420+ $0.6018 $252.7560
560+ $0.5395 $302.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess