EN
  • EN
  • DE

NL17SZ32DBVT1G

Part No NL17SZ32DBVT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP SC74A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr onsemi
Series 17SZ
Package Tape & Reel
Product Status Obsolete
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Features -
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 32mA, 32mA
Input Logic Level - Low -
Input Logic Level - High -
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package SC-74A
Package / Case SC-74A, SOT-753
Base Product Number 17SZ32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379324-NL17SZ32DBVT1G
Ultra Librarian 3D Model Ultra Librarian NL17SZ32DBVT1G CAD Model

Description

The NL17SZ32DBVT1G is a high-performance, single 2-input OR gate from ON Semiconductor, designed to meet the demands of modern electronics with its compact form factor and low power consumption. Manufactured with advanced silicon gate CMOS technology, it offers a perfect solution for voltage translation applications when interfacing with different logic levels ranging from 1.65V to 5.5V.

Key Features

  • Logic Type: OR Gate
  • Number of Circuits: 1
  • Number of Inputs: 2
  • Supply Voltage Range: 1.65V to 5.5V
  • Output Current: High 32 mA, Low 32 mA
  • Propagation Delay Time: 4.5ns at 5V, 3.3ns at 3.3V, and 2.6ns at 2.5V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SC-74A, SOT-753

Applications

The NL17SZ32DBVT1G is versatile and can be used in various applications, including:

  • Smartphones
  • Personal computers
  • Portable devices
  • Embedded systems
  • Signal processing
  • Control systems

Advantages

This OR gate IC is designed for optimized power management and space-saving on PCBs. The NL17SZ32DBVT1G offers several advantages for designers:

  • High-Speed Operation: Fast propagation delay ensures efficient processing and signal transition.
  • Low Power Dissipation: Ideal for battery-powered and low-energy applications.
  • Wide Voltage Range Compatibility: Flexible interfacing with various logic levels without the need for additional components.
  • Compact Footprint: Its small size SC-74A, SOT-753 package is excellent for space-constrained applications.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the NL17SZ32DBVT1G is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in a wide range of environmental conditions.

You May Also Be Interested in

Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,340+ $0.0432 $57.8880
3,260+ $0.0355 $115.7300
5,035+ $0.0344 $173.2040
6,945+ $0.0333 $231.2685
8,965+ $0.0323 $289.5695
12,000+ $0.0289 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,500 pieces
MOQ: 1340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess