EN
  • EN
  • DE

74LVC1G74GT

Part No 74LVC1G74GT
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description NOW NEXPERIA 74LVC1G74GT - D FLI / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr NXP
Series 74LVC
Package Bulk
Product Status Active
Base Product Number 74LVC1G74
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 550155-74LVC1G74GT
Ultra Librarian 3D Model Ultra Librarian 74LVC1G74GT CAD Model

Description

The NXP 74LVC1G74GT is a high-performance, single D-type flip-flop with set and reset functionality, belonging to the advanced 74LVC family of low-voltage CMOS logic ICs. Designed for operation in the demanding environments of today's high-speed digital systems, this flip-flop is a versatile building block for a wide range of applications.

Key Features

  • High-Speed Performance: The 74LVC1G74GT is capable of toggling at frequencies up to several hundred megahertz, making it suitable for high-speed data processing and clock management tasks.
  • Low Power Consumption: Operating on a low voltage range of 1.65V to 5.5V, the device is optimized for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered at a lower voltage, providing interface flexibility with both 3.3V and 5V systems.
  • Set and Reset Capabilities: The inclusion of set (SD) and reset (RD) inputs allow for synchronous control, enabling the flip-flop to be easily configured or reset as required by the system design.
  • Latch-up Performance: The device exceeds 100mA per JESD 78, Class II, ensuring stable operation even under stressful conditions.
  • ESD Protection: Human body model ESD protection exceeds JESD 22, ensuring robustness against electrostatic discharges.

Applications

The 74LVC1G74GT is a versatile component that can be used in a variety of digital circuits. Its applications include, but are not limited to:

  • Frequency division
  • Counters and registers
  • Toggle functions
  • Control circuits
  • Sequential logic systems

Package Information

The NXP 74LVC1G74GT is offered in a small TSSOP14 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable and miniaturized electronic assemblies.

Quality and Reliability

NXP semiconductors are known for their quality and reliability, and the 74LVC1G74GT is no exception. It is manufactured to meet the stringent requirements of the automotive industry and is suitable for use in industrial and consumer applications where performance and dependability are paramount.

You May Also Be Interested in

NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1094 $57.9820
1,130+ $0.1023 $115.5990
1,755+ $0.0989 $173.5695
2,520+ $0.0919 $231.5880
3,275+ $0.0882 $288.8550
4,090+ $0.0848 $346.8320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess