EN
  • EN
  • DE

74VHC32

Part No 74VHC32
Manufacturer STMicroelectronics
Catalog Hard To Find
Description QUAD 2-INPUT OR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1133527-74VHC32
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC32 CAD Model

Description

STMicroelectronics 74VHC32 Quad 2-Input OR Gate

The 74VHC32 is a high-speed CMOS device that belongs to a series of logic ICs produced by STMicroelectronics. This integrated circuit is designed to offer a quad 2-input OR gate functionality, which is a crucial component in digital electronics for various applications that require logic operations.

Constructed with silicon gate CMOS technology, the 74VHC32 ensures that high speed is maintained while consuming significantly lower power compared to its TTL counterparts. This makes it an ideal choice for power-sensitive designs. Each of the four gates within the IC can be used independently, allowing for flexible circuit designs and the potential for complex logic functions to be implemented with a single chip.

The device operates over a broad voltage range from 2.0V to 5.5V, catering to the needs of both low and standard voltage applications. This voltage flexibility is particularly beneficial for interfacing with both 3.3V and 5V systems, thus ensuring compatibility with a wide array of digital circuits.

Key features of the 74VHC32 include:

  • High Speed: The device offers a propagation delay of typically 4.8ns at 5V, enabling rapid signal processing for high-frequency applications.
  • Low Power Dissipation: With a low power consumption, the IC is suitable for battery-operated and power-sensitive designs.
  • High Noise Immunity: The 74VHC32 is characterized by a noise immunity that is greater than 50% of the supply voltage (VCC), which contributes to stable operation in electrically noisy environments.
  • Power Down Protection: Inputs include diodes that protect the device against high-energy spikes, ensuring reliability and longevity.
  • Pin and Function Compatibility: The pin configuration is compatible with the industry-standard 74 series logic family, allowing for easy integration or replacement in existing systems.

Applications for the 74VHC32 include, but are not limited to, logic adders, power management systems, data processing, and any digital system that requires basic OR gate operations. Its robust design and versatile nature make it a staple in the toolkits of electronic designers and engineers.

Available in various packages, including SO-14, TSSOP-14, and DIP-14, the 74VHC32 from STMicroelectronics is a practical choice for implementing logic functions in both space-constrained and standard-size applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Infineon Technologies
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
NXP / Nexperia
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5767 $60.5535
245+ $0.4732 $115.9340
380+ $0.4585 $174.2300
525+ $0.4437 $232.9425
675+ $0.4289 $289.5075
905+ $0.3845 $347.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess