Products specifications

Reference Date Code 1225+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 751637-95040 Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 95040 Q CAD Model

Description

Product 95040 Q Overview

The Product 95040 Q is a robust, high-performance serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular EEPROM device is designed for a wide range of applications where data storage and integrity are paramount.

Key Features

  • Memory Size: The 95040 Q offers a 4 Kbit memory capacity, which is ideal for storing configurations, settings, and small data logs.
  • Interface: It utilizes the standard SPI (Serial Peripheral Interface) bus, ensuring easy integration with most microcontrollers and processors.
  • Write Cycle Time: Fast write cycle times enable quick data storage with minimal delay, enhancing the performance of the overall system.
  • Data Retention: The memory is designed to retain data for an extended period, typically over 100 years, making it reliable for long-term applications.
  • Endurance: High write endurance allows for a large number of write cycles, ensuring the EEPROM can be reliably updated throughout its lifespan.
  • Operating Voltage Range: The device supports a wide operating voltage range, accommodating various application requirements and ensuring compatibility with both 5V and 3.3V systems.

Applications

The 95040 Q EEPROM is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Telecommunication devices
  • Medical equipment

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest quality and reliability standards. The 95040 Q EEPROM is no exception, undergoing rigorous testing to ensure it performs under diverse conditions and meets the stringent requirements of industrial and consumer applications.

Environmental Considerations

This product is designed with the environment in mind, adhering to RoHS (Restriction of Hazardous Substances) directives, ensuring minimal environmental impact and safe use in electronic equipment.

You May Also Be Interested in

Vishay
CAP TANT 150UF 20% 15V AXIAL / 150 µF Hermetically Sealed Tantalum Capacitors 15 V Axial
Need more? Email Us
ECAD model for M39003/03-4039
Vishay
CAP TANT 100UF 10% 125V AXIAL / 100 µF Hermetically Sealed Tantalum Capacitors 125 V Axial, Can 1.8Ohm
Need more? Email Us
ECAD model for 134D107X9125T6
Vishay
Cap Tant Solid 150uF 6V 10% (7.34 X 17.42mm) Axial (1%FR) 125°C T/R / CAP TANT 150UF 10% 6V AXIAL
Need more? Email Us
ECAD model for M39003/01-2247/TR
Kemet
Cap Tant Solid 15uF 20V 5% (4.57 X 10.67mm) Axial Bulk
Need more? Email Us
ECAD model for T322D156J020AT
Kemet
CAP TANT 33UF 10% 10V RADIAL / 33 µF Conformal Coated Tantalum Capacitors 10 V Radial 2.1Ohm
Need more? Email Us
ECAD model for T356F336K010AS
Kyocera Kinseki Corpotation
CAP TANT 22UF 20% 16V 1206
Lowest to $0.6417
ECAD model for F931C226MAA
Vishay
CAP TANT 4.7UF 10% 35V 2312 / 4.7 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 600mOhm
Lowest to $2.9152
ECAD model for TR3C475K035C0600
Kemet
Cap Tant Solid 47uF 20V 10% (7.34 X 17.42mm) Axial (0.001%FR) Bulk
Need more? Email Us
ECAD model for T262C476K020DS
Vishay
CAP TANT 680UF 10% 25V AXIAL / 680 µF Hermetically Sealed Tantalum Capacitors 25 V Axial 1.2Ohm
Need more? Email Us
ECAD model for 109D687X9025K2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention