EN
  • EN
  • DE

ACST610-8R

Part No ACST610-8R
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V 6A I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series ACS™/A.S.D®
Package Tube
Product Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 6 A
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 45A, 47A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 25 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-262-3 Short Leads, I²Pak
Supplier Device Package I2PAK
Base Product Number ACST610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376709-ACST610-8R
Ultra Librarian 3D Model Ultra Librarian ACST610-8R CAD Model

Description

The ACST610-8R is a cutting-edge overvoltage protected AC switch, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is a part of the ACST6 family, which is known for its robust performance in handling AC loads with the simplicity of a standard Triac but with enhanced features.

Key Features

  • High Surge Capability: The ACST610-8R is capable of withstanding high surge currents, making it an excellent choice for applications that experience frequent surges and require a reliable switch to maintain functionality.
  • Overvoltage Protection: A built-in crowbar technology ensures that the device is protected against overvoltages, thus safeguarding the circuits and loads it controls.
  • Snubberless Device: This switch operates without the need for an external snubber circuit, which simplifies design and reduces component count.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the ACST610-8R is suitable for high-temperature environments, ensuring reliability under thermal stress.
  • Insulated Package: The device comes in an insulated TO-220AB package, which provides electrical isolation from the heatsink without the need for additional insulating hardware.

Applications

The ACST610-8R is versatile and can be used in a variety of applications, including:

  • Home appliances (e.g., washing machines, refrigerators)
  • Industrial controls (e.g., motor starters, pump controllers)
  • Smart home systems
  • Lighting systems (e.g., dimmers, switchers)

Technical Specifications

Some of the key technical specifications of the ACST610-8R include:

  • Blocking Voltage: Up to 800V
  • On-state RMS current: 6A
  • Gate Trigger Current (Igt): < 35 mA
  • Non-repetitive Surge Peak On-state Current (ITSM): 60A

In conclusion, the ACST610-8R from STMicroelectronics is a highly reliable and efficient solution for controlling AC loads with enhanced safety features. Its robust design and overvoltage protection make it an ideal choice for a wide range of applications where performance and durability are critical.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5572 $62.2880
95+ $1.2778 $121.3910
140+ $1.2379 $173.3060
195+ $1.1979 $233.5905
250+ $1.1580 $289.5000
335+ $1.0381 $347.7635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess