EN
  • EN
  • DE

ATIC42CB6TRX

Part No ATIC42CB6TRX
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SSOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 713562-ATIC42CB6TRX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATIC42CB6TRX CAD Model

Description

The ATIC42CB6TRX is a high-performance automotive-grade integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader. This IC is part of STMicroelectronics' extensive portfolio of automotive products that meet the rigorous standards of the industry, including reliability, durability, and performance in harsh environments.

Key Features

  • Automotive Grade: The ATIC42CB6TRX is built to withstand the extreme conditions typical of automotive applications, ensuring reliability and longevity under high temperature, vibration, and stress.
  • High Integration: This IC integrates multiple functionalities, which can help reduce system complexity, save space, and potentially lower overall system costs.
  • Power Management: It features advanced power management capabilities, which are critical for optimizing power consumption and improving the energy efficiency of the automotive systems it supports.
  • Robust Communication: The device supports robust communication protocols that are essential for automotive applications, where data integrity and transmission speed are crucial.
  • Quality Assurance: STMicroelectronics ensures that the ATIC42CB6TRX meets strict quality standards, including AEC-Q100 qualification, which is a key requirement for automotive integrated circuits.

Applications

The ATIC42CB6TRX is designed for a wide range of applications within the automotive sector. It is commonly used in:

  • Engine Control Units (ECUs)
  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and Transmission Modules
  • Body Control Modules

Technical Specifications

STMicroelectronics provides comprehensive technical documentation for the ATIC42CB6TRX, including detailed datasheets, application notes, and design resources. Customers can access this information to fully understand the specifications and to ensure that the IC meets their application requirements.

With its robust design and advanced features, the ATIC42CB6TRX from STMicroelectronics stands out as a superior choice for automotive manufacturers seeking to enhance the performance and reliability of their vehicles' electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess