EN
  • EN
  • DE
  • IT

ADC121S625CIMM

Part No ADC121S625CIMM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Mounting Style SMD
Family Part Number ADC121S625
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139793-ADC121S625CIMM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC121S625CIMM CAD Model

Description

Product Overview: ADC121S625CIMM

The ADC121S625CIMM is a high-performance, single-channel Analog-to-Digital Converter (ADC) from Texas Instruments, designed to provide precise voltage-to-digital conversion over a wide range of applications. This 12-bit ADC features a Serial Peripheral Interface (SPI) that ensures compatibility with most microcontrollers and digital systems.

Key Features

  • Resolution: The ADC121S625CIMM boasts a 12-bit resolution, providing fine-grain detail in the digital representation of the analog signal.
  • Sampling Rate: With a sampling rate of up to 200 kSPS (kilo-samples per second), it is well-suited for high-speed applications that require rapid data acquisition.
  • Single Supply Operation: It operates from a single 2.7V to 5.25V power supply, allowing for flexibility in various system designs and ensuring low power consumption.
  • Low Power Consumption: The device features a power-down mode, significantly reducing power consumption when the ADC is not in active conversion.
  • Differential Input: The differential input capability provides improved noise rejection and is ideal for reading signals in noisy environments.
  • Small Form Factor: Housed in a compact 8-pin VSSOP (Very-Thin Shrink Small Outline Package), the ADC121S625CIMM is suitable for space-constrained applications.

Applications

The versatility of the ADC121S625CIMM makes it an excellent choice for a variety of applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Medical instruments
  • Industrial control systems
  • Portable instrumentation

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The ADC121S625CIMM is built to meet the stringent requirements of industrial and commercial applications. Additionally, TI provides comprehensive technical support and documentation, making integration into your project seamless.

Whether you're designing a sophisticated medical device or a robust industrial control system, the ADC121S625CIMM from Texas Instruments is a reliable choice for your analog-to-digital conversion needs, offering accuracy, speed, and power efficiency in a compact package.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9096 $59.5480
11+ $9.7720 $107.4920
16+ $9.4666 $151.4656
22+ $9.1612 $201.5464
29+ $8.8559 $256.8211
38+ $7.9398 $301.7124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess