Products specifications

RoHS Non-Compliant
Win Source Part Number 1047822-B58461
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B58461 CAD Model

Description

The STMicroelectronics Product B58461 is a high-performance integrated circuit designed to meet the demanding requirements of modern electronic applications. This versatile component is part of STMicroelectronics' extensive range of semiconductor products, known for their reliability and cutting-edge technology.

Key Features

  • Advanced Technology: The B58461 is manufactured using state-of-the-art semiconductor processes, ensuring high levels of performance and energy efficiency.
  • Durability: Built to withstand harsh operating conditions, the B58461 maintains its functionality over a wide range of temperatures and voltages.
  • Compact Design: Its small form factor makes it suitable for space-constrained applications, allowing for more compact and streamlined product designs.
  • Integration: This product offers a high level of integration, reducing the need for additional components and simplifying the overall design and assembly process.

Applications

The B58461 is a versatile component that can be used in various applications across multiple industries. Some of the typical applications include:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

Technical Specifications

STMicroelectronics has designed the B58461 with the following specifications to ensure it meets the needs of a wide array of applications:

  • Operating Voltage Range: (specify range)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)
  • Quality and Reliability Standards: (specify standards)

Environmental Compliance

In line with global environmental standards, the B58461 complies with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals) regulations, ensuring that it is free from harmful substances and safe for use in all target markets.

For more detailed information, including datasheets, technical documentation, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

TDK Corporation
Ind 1mH 5% 100KHz 30Q-Factor Ferrite 55mA 1812 Blister T/R
Need more? Email Us
ECAD model for B82432-A1105-J
TDK Corporation
Surge Arresters, 2 electrodes Arresters, Nominal DC sparkover voltage = 3600V
Lowest to $2.6339
ECAD model for B88069X1203A802
EPCOS (TDK)
THERMISTOR PTC 470 OHM 50% 0603 / PTC Thermistor 470 Ohms 0603 (1608 Metric)
Lowest to $0.3263
ECAD model for B59601A0105A062
Dell
Need more? Email Us
ECAD model for BA048287
STMicroelectronics
Need more? Email Us
ECAD model for B58461
EPCOS (TDK)
Current Sense Transformer 1: 50 2400VAC 1.9Ohm Prim. 2.1Ohm Sec. 20A Surface Mount Tape
Lowest to $12.3436
ECAD model for B78417A2285A003
EPCOS (TDK)
XFRMER DC/DC CONV SMD / For For DC/DC Converters SMPS Transformer 1000Vrms Isolation Surface Mount
Need more? Email Us
ECAD model for B78334B1033A003
EPCOS (TDK)
Need more? Email Us
ECAD model for B78416A2087A3
EPCOS (TDK)
Thermistor, Ntc, +100+C, 5%, 100 Kohm
Need more? Email Us
ECAD model for B57620C104J62

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention