The BDX53B, produced by the renowned manufacturer STMicroelectronics, is a powerful and versatile NPN transistor that is widely used in a variety of electronic applications. This bipolar junction transistor (BJT) is designed for linear and switching applications, providing an optimal solution for designers looking for a component with high current capabilities and efficient performance.
Key Features
- High Current Rating: The BDX53B can handle significant current, making it suitable for high-power applications.
- High Voltage Rating: With a collector-emitter voltage (Vceo) of 80V, it can be used in circuits that operate at higher voltages.
- Complementary PNP Type: STMicroelectronics offers a complementary PNP type transistor, which allows for use in push-pull configurations and other complementary circuits.
- Monolithic Construction: The BDX53B's monolithic construction with built-in diode between base and emitter provides protection and reliability, enhancing the overall robustness of the device.
Applications
The BDX53B is suitable for a range of applications, including:
- Power regulators
- Audio amplifiers
- Switching circuits
- Driver stages in hi-fi amplifiers and television circuits
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
80V
Collector Current (Ic)
8A
Power Dissipation (Pd)
65W
Operating Junction Temperature (Tj)
-65 to 150°C
Quality and Reliability
STMicroelectronics is committed to providing high-quality products. The BDX53B is designed and manufactured to meet stringent quality standards, ensuring reliable performance and longevity in the field.
Ordering Information
To purchase the BDX53B or obtain more detailed information, customers can visit the STMicroelectronics website or contact authorized distributors. The product is available in various packaging options to accommodate different manufacturing requirements.