EN
  • EN
  • DE

SBC560

Part No SBC560
Manufacturer Lite-On Inc.
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Win Source Part Number 313748-SBC560
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBC560 CAD Model

Description

The SBC560 is a Schottky Barrier Rectifier manufactured by Lite-On Inc. It's designed for high-efficiency rectification, fast switching, and low forward voltage drop. This rectifier is suitable for a variety of power supply and voltage clamping applications.

Applications:

  • Switching power supplies
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Reverse polarity protection
  • Battery chargers

Features:

  • Low forward voltage drop: Minimizes power loss and increases efficiency.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • High reliability: Ensures long-term stability and performance.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved system efficiency: Low forward voltage drop reduces power dissipation, leading to higher efficiency.
  • Enhanced reliability: High surge current capability protects against voltage transients, increasing overall system reliability.
  • Reduced heat generation: Lower power dissipation results in less heat, simplifying thermal management.
  • Smaller form factor solutions: Enables the design of compact and lightweight power supplies.
  • Cost-effective solution: Provides a good balance of performance and price.

Technical Specifications (Typical):

While exact specifications vary depending on the specific model and datasheet, common specifications include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): Typically between 40V and 60V.
  • Maximum Average Forward Rectified Current (IF(AV)): Around 5A to 6A.
  • Maximum Peak Forward Surge Current (IFSM): Can reach up to 100A.
  • Forward Voltage (VF): Typically around 0.7V at rated current.
  • Operating Junction Temperature (TJ): -65°C to +150°C.

Always refer to the official Lite-On Inc. datasheet for the specific SBC560 variant to obtain precise electrical characteristics, thermal performance, and package dimensions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess