EN
  • EN
  • DE

2SC5490A-TL-H

Part No 2SC5490A-TL-H
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANS NPN 10V 8GHZ 3SSFP  /  RF Transistor NPN 10V 30mA 8GHz 100mW Surface Mount 3-SSFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr onsemi
Package Tape & Reel
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 10V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 1.4dB ~ 0.9dB @ 1.5GHz ~ 1GHz
Gain 10dB ~ 5.5dB @ 1.5GHz
Power - Max 100mW
DC Current Gain (hFE) (Min) @ Ic, Vce 90 @ 10mA, 5V
Current - Collector (Ic) (Max) 30mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-81
Supplier Device Package 3-SSFP
Base Product Number 2SC5490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 2SC5490A-TL-HOSDKR,2SC5490A-TL-HOSTR,2SC5490A-TL-H-ND,2SC5490A-TL-HOSCT
Standard Package 8,000
Win Source Part Number 1037235-2SC5490A-TL-H
Ultra Librarian 3D Model Ultra Librarian 2SC5490A-TL-H CAD Model

Description

The 2SC5490A-TL-H is a high-performance NPN bipolar transistor from ON Semiconductor, known for its reliability and efficiency in various electronic applications. This transistor is designed to meet the needs of modern circuit designs, offering a combination of high-speed switching, low saturation voltage, and high current capacity.

Key Features

  • High Current Gain Bandwidth Product: With a transition frequency (fT) typically rated at 100 MHz, this component is suitable for high-speed amplification applications.
  • Low Collector-Emitter Saturation Voltage: The low V<sub>CE(sat) helps in reducing power loss and improving efficiency, making it ideal for power management circuits.
  • High Collector Current: With a collector current (I<sub>C) of up to 100 mA, it can handle significant current loads, suitable for driving larger loads in a circuit.
  • Surface-Mount Package: Housed in a compact SOT-428 (SC-75) surface-mount package, it is optimized for automated assembly processes and space-saving PCB designs.

Applications

The 2SC5490A-TL-H is versatile and can be used in a wide range of applications, including but not limited to:

  • Audio amplifiers
  • Signal processing
  • Power supply circuits
  • Driver stages in high-fidelity amplifiers and sound equipment
  • Switching regulators
  • DC-DC converters

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The 2SC5490A-TL-H is designed with green manufacturing processes, ensuring compliance with international environmental regulations, such as RoHS (Restriction of Hazardous Substances).

Conclusion

The 2SC5490A-TL-H from ON Semiconductor is a robust and efficient solution for designers seeking a high-performance NPN bipolar transistor. Its low saturation voltage, high current capacity, and high-speed switching characteristics make it an excellent choice for a variety of applications where performance and space constraints are critical.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess