EN
  • EN
  • DE

BFR92A,215

Part No BFR92A,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS NPN 15V 5GHZ TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Transistor NPN 15V 25mA 5GHz 300mW Surface Mount SOT-23 (TO-236AB)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 175°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23 (TO-236AB)
Family Name BFR92
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 568-1650-6, 568-1650-2, 933551560215, 568-1650-1, BFR92A T/R, 954-BFR92A215
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844317-BFR92A,215
Ultra Librarian 3D Model Ultra Librarian BFR92A,215 CAD Model

Description

The BFR92A,215 is a high-performance NPN silicon planar epitaxial transistor designed by NXP Semiconductors, a global leader in the electronics industry. This transistor is well-suited for a wide range of applications, particularly in the RF domain, thanks to its excellent high-frequency characteristics. It is commonly utilized in telecommunications systems, satellite communications, and various RF amplification and switching applications.

Key Features

  • High Transition Frequency (fT): The BFR92A,215 boasts a high transition frequency of approximately 5 GHz, making it ideal for high-speed signal amplification and processing.
  • Low Noise Figure: With a low noise figure, this transistor ensures clear signal amplification with minimal distortion, which is crucial for maintaining signal integrity in communication systems.
  • High Power Gain: The device offers a high power gain, which enables it to amplify weak signals effectively without significant loss of power.
  • Wide Operating Temperature Range: The BFR92A,215 is designed to operate within a temperature range of -65°C to +150°C, ensuring reliable performance across various environmental conditions.

Applications

The versatile nature of the BFR92A,215 makes it suitable for a variety of applications, including:

  • RF amplifiers in mobile and satellite communication systems
  • Oscillator circuits in telecommunications equipment
  • IF amplification in TV and radio receivers
  • High-speed switching applications

Package Details

The BFR92A,215 is packaged in a SOT23 plastic package, which is not only lightweight but also offers a small footprint on the PCB. This package is designed for surface-mounted applications, which allows for efficient assembly and space-saving design considerations.

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BFR92A,215 is no exception, as it undergoes stringent testing and quality control measures to ensure its performance and durability in demanding applications.

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess