EN
  • EN
  • DE

MSC2295-BT1G

Part No MSC2295-BT1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN RF BIPO 20V SC-59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Frequency - Transition 150MHz
Maximum Power Dissipation 200mW
Typical Gain (hFE) (Min) 70 @ 1mA, 10V
Maximum Current Collector 30mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-59
Win Source Part Number 059551-MSC2295-BT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSC2295-BT1G CAD Model

Description

The MSC2295-BT1G from ON Semiconductor is a high-performance, precision NPN bipolar transistor designed to meet a wide range of application requirements. This versatile component is ideal for use in linear amplifiers, switches, and other general-purpose applications where reliability and efficiency are paramount.

Key Features

  • High Current Gain Bandwidth Product: The MSC2295-BT1G boasts a high fT of 300 MHz, making it suitable for high-frequency signal amplification and processing applications.
  • Low Collector-Emitter Saturation Voltage: With a low VCE(sat), this transistor ensures low power loss and heat dissipation during operation, thereby enhancing system reliability.
  • High Collector Current: Capable of handling a continuous collector current (IC) of up to 100 mA, this transistor can drive moderate loads with ease.
  • Miniature Package: Encapsulated in a SOT-23 package, the MSC2295-BT1G is designed for space-constrained applications, providing a compact solution without sacrificing performance.

Applications

The MSC2295-BT1G is suitable for a diverse array of applications, including but not limited to:

  • Audio amplifiers and preamplifiers
  • Signal processing circuits
  • Switching circuits
  • Linear amplification stages
  • Power management systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MSC2295-BT1G is no exception. Manufactured with state-of-the-art processes and subjected to rigorous testing, this transistor is designed to deliver consistent performance and long operational life, ensuring customer satisfaction and trust in ON Semiconductor products.

Environmental Compliance

The MSC2295-BT1G is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create green products. Its lead-free design also aligns with global efforts to reduce the environmental impact of electronic components.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4098 $72.0490
10+ $11.8237 $118.2370
16+ $11.4541 $183.2656
21+ $11.0845 $232.7745
27+ $10.7149 $289.3023
37+ $9.6061 $355.4257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess