EN
  • EN
  • DE

DTA144TM3T5G

Part No DTA144TM3T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 260MW SOT723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Typical Gain (hFE) (Min) 120 @ 5mA, 10V
Max Vce (sat) 250mV @ 1mA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 260mW
Mounting SMD (SMT)
Case / Package SOT-723
Win Source Part Number 104003-DTA144TM3T5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTA144TM3T5G CAD Model

Description

ON Semiconductor DTA144TM3T5G PNP Transistor

The DTA144TM3T5G from ON Semiconductor is a PNP bipolar transistor that is designed for general purpose amplifier and switching applications. This product is a part of ON Semiconductor's broad portfolio of energy-efficient devices, which are known for their reliability and performance in various electronic circuits.

Key Features:

  • Device Type: PNP Bipolar Transistor
  • Configuration: Single
  • Collector- Base Voltage (VCBO): 50V
  • Collector- Emitter Voltage (VCEO): 50V
  • Emitter- Base Voltage (VEBO): 5V
  • Collector Current (IC): -100mA
  • Power Dissipation (Pd): 200mW
  • DC Current Gain (hFE): Min. 68 at IC = -1mA
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-3 (TO-236AB)

Product Advantages:

The DTA144TM3T5G transistor offers several advantages for circuit designers and engineers. Its surface mount package is ideal for automated assembly processes and helps save space on printed circuit boards (PCBs). The device also provides a built-in bias resistor ratio, which simplifies circuit design by reducing component count. Moreover, the transistor's low on-voltage and high current gain ensure efficient operation, which is critical in power-sensitive applications.

Applications:

ON Semiconductor's DTA144TM3T5G is suitable for a wide range of applications, including but not limited to:

  • Signal Processing
  • Power Management
  • Audio Amplifiers
  • Switching and Linear Amplification
  • Consumer Electronics
  • Industrial Control Systems

With its robust performance and compact footprint, the DTA144TM3T5G PNP transistor is an excellent choice for designers seeking a reliable and efficient component for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277
Infineon Technologies
BCR 116 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 183 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 148W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 250mW Surface Mount SC-88
Lowest to $0.0583
Toshiba Semiconductor and Storage
Single, Pre-Biased Bipolar Transistors RoHS
Lowest to $0.2576
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT23
Lowest to $0.2329
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.1A UMT3
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess