EN
  • EN
  • DE

BT810-800BW

Part No BT810-800BW
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819793-BT810-800BW
Ultra Librarian 3D Model Ultra Librarian BT810-800BW CAD Model

Description

STMicroelectronics BT810-800BW Triac

The STMicroelectronics BT810-800BW is a high-performance triac designed for AC power control applications. This triac allows for the control of large power flows with high efficiency and minimal electromagnetic noise, making it an ideal choice for a wide range of applications, including motor control, lighting control, and heating regulation.

Key Features

  • Voltage Capability: The BT810-800BW can handle voltages up to 800V, providing a wide operating range for various electrical applications.
  • Current Rating: With an RMS on-state current of 8A, this triac is capable of controlling moderate to high power loads with ease.
  • High Commutation Performance: Designed for applications requiring high commutation performance, the BT810-800BW can switch off high current levels without the need for additional snubber circuits.
  • Gate Trigger Current: A low gate trigger current (IGT) makes the device easier to drive with a wide variety of gate circuits, reducing power consumption and increasing system reliability.
  • Thermal Resistance: The triac comes with a low thermal resistance, ensuring efficient heat dissipation and contributing to a longer operational lifespan.
  • Package: Housed in an insulated TO-220AB package, the BT810-800BW offers a practical form factor for easy mounting and thermal management.

Applications

The BT810-800BW is versatile, finding its place in various commercial and industrial environments. Its typical applications include:

  • Inductive load control for motors and transformers
  • Resistive load control for electric heaters and ovens
  • Lighting dimmers for both incandescent and fluorescent lights
  • Speed control for small AC motors
  • Domestic and industrial automation for controlling power to a variety of appliances and equipment

In summary, the STMicroelectronics BT810-800BW is a robust and reliable triac that provides designers with a cost-effective solution for controlling AC power in a multitude of applications, ensuring both efficiency and longevity in performance.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess