Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 201472-BTA06-600BW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA06-600BW CAD Model

Description

STMicroelectronics BTA06-600BW Triac

The BTA06-600BW is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads with a current capability of up to 6A. This triac is part of ST's Snubberless™, logic level, and standard series, which are particularly suited for use in general-purpose AC switching where high surge capability is required.

Key Features

  • Current Rating: The device can handle a maximum current of 6A, making it suitable for a variety of applications including home appliances, office machines, and control equipment.
  • Voltage Rating: With a 600V blocking voltage capability, it ensures safe operation for off-line applications.
  • Snubberless Technology: The BTA06-600BW is designed with ST's Snubberless technology, which helps to reduce the need for additional external components to manage the switching performance.
  • High Surge Capability: It can withstand high surge currents, providing robust performance for applications that experience short overloads.
  • Gate Trigger Voltage: The device features a low gate trigger voltage, allowing it to be directly driven by microcontrollers and other logic-level devices.
  • Thermal Resistance: Its junction to case thermal resistance ensures efficient heat dissipation, contributing to its reliability and longevity.

Applications

The BTA06-600BW is versatile and can be used in a wide range of applications, including:

  • Motor control circuits
  • Lighting systems and dimmers
  • Heating regulation
  • Static relays
  • AC power control
  • Industrial automation

Quality and Reliability

STMicroelectronics ensures that the BTA06-600BW meets the highest quality and reliability standards. The device is compliant with international certifications, which guarantees its performance in demanding environments.

Package Information

The triac comes in a TO-220AB package, which is widely used and easy to mount on a PCB. Its through-hole mounting design allows for sturdy installation and excellent thermal contact with the heat sink if required.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 1A SC73
Lowest to $5.1847
ECAD model for BTA204W-600B,135
Renesas Electronics America
TRIAC 600V 30A TO3P
Need more? Email Us
ECAD model for BCR30AM-12LB#B00
WeEn Semiconductors
TRIAC SENS GATE 800V 0.8A SC73
Lowest to $0.2411
ECAD model for BTA2008W-800D,135
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 80mA TO-3P-3
Lowest to $1.4976
ECAD model for BTA41-800B
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 10mA 25mA TO-252
Lowest to $0.0710
ECAD model for BT136S-800E
STMicroelectronics
IC TRIAC 25A 800V INSUL RD91
Lowest to $9.4648
ECAD model for BTA25-800B
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BTA201-800ER,126
ON Semiconductor
THYRISTOR TRIAC 12A 400V TO220AB
Lowest to $8.3896
ECAD model for MAC12D
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0103NA,412

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2222 $51.1060
550+ $0.1823 $100.2650
850+ $0.1766 $150.1100
1,175+ $0.1709 $200.8075
1,515+ $0.1652 $250.2780
2,030+ $0.1481 $300.6430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,930 pieces
MOQ: 230 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention