EN
  • EN
  • DE

BTA12-600BRG

Part No BTA12-600BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 600V 12A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 12A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038470-BTA12-600BRG
Family Name BTA12-600B
Introduction Date September 01, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA12-600BRG CAD Model

Description

Product Overview: BTA12-600BRG

The BTA12-600BRG is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads in a wide array of applications. This device is part of the STMicroelectronics Snubberless™ series, which is well-known for its high commutation performances, making it an ideal choice for applications that require high robustness in a compact package.

Key Features

  • Current Rating: The BTA12-600BRG can handle currents up to 12A, making it suitable for moderate to high power applications.
  • Voltage Capability: With a peak off-state voltage of 600V, this triac can be used in circuits with high voltage requirements, providing ample margin for spikes and surges.
  • Snubberless Technology: This technology allows for higher commutation performances without the need for additional snubber circuitry, simplifying design and reducing component count.
  • Gate Trigger Voltage: A low gate trigger voltage (Vgt) ensures that the triac can be easily driven by microcontrollers or other low-power gate trigger circuits.
  • Thermal Resistance: The BTA12-600BRG has a low thermal resistance, which ensures efficient heat dissipation and improves reliability at high currents.
  • Package: Packaged in a TO-220AB insulated package, it provides good electrical isolation and thermal efficiency.

Applications

The BTA12-600BRG is versatile and can be used in a variety of AC power control applications, including:

  • Motor control circuits
  • Lighting dimmer systems
  • Home appliances such as AC controllers, electric heaters, and ovens
  • Industrial process control devices
  • Static relays and other protection devices

Reliability and Performance

STMicroelectronics is known for its commitment to quality and reliability, and the BTA12-600BRG is no exception. It is designed to meet stringent standards, ensuring that it performs consistently across various conditions. The triac's robust design also means it can withstand transient overvoltages, making it a reliable choice for safety-critical applications.

With its combination of high current capability, high voltage rating, and Snubberless™ technology, the BTA12-600BRG from STMicroelectronics is a solid choice for designers looking to control AC power with precision and efficiency.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3168 $50.6880
385+ $0.2600 $100.1000
600+ $0.2518 $151.0800
825+ $0.2437 $201.0525
1,065+ $0.2356 $250.9140
1,425+ $0.2112 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 367,900 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess