EN
  • EN
  • DE

BTA16-700B

Part No BTA16-700B
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description STANDARD TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155238-BTA16-700B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA16-700B CAD Model

Description

The BTA16-700B is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads in a variety of applications. This triac is capable of switching on and off currents up to 16A, making it suitable for use in moderate power applications such as home appliances, office machines, and various types of automation systems.

Key Features

  • Current Rating: The BTA16-700B can handle continuous on-state currents up to 16A, providing robust performance for controlling medium power devices.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM) of 700V, the triac is capable of withstanding high voltage transients, ensuring reliability and longevity in electrical circuits.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) allows for easy triggering of the triac with standard logic levels, making it compatible with a wide range of control circuits.
  • Snubberless Technology: STMicroelectronics' snubberless technology in the BTA16-700B ensures high commutation performances, enabling the triac to be used in applications with high inductive loads without the need for additional snubber circuits.
  • Package: The device comes in a standard TO-220AB package, which is widely used and easy to mount on a variety of heat sinks for thermal management.

Applications

The BTA16-700B is suitable for a broad range of applications where AC power control is required. Its main applications include:

  • Motor control circuits in power tools, kitchen appliances, and industrial machines.
  • Lighting control systems, including dimmers and automated lighting switches.
  • AC solid-state relays for better control of heating elements in appliances like ovens and water heaters.

With its combination of high current rating, high voltage capability, and ease of control, the BTA16-700B from STMicroelectronics is a reliable choice for designers and engineers looking to implement efficient AC power control in their projects.

You May Also Be Interested in

Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess