Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 25A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 75mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Chassis Mount
Case / Package RD91
Win Source Part Number 037294-BTA25-600B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA25-600B CAD Model

Description

The BTA25-600B is a high-performance triac manufactured by STMicroelectronics, designed for AC power control applications. This triac is capable of switching high voltage of up to 600V and can handle currents up to 25A. Its robust design and high surge current capabilities make it an ideal choice for a wide range of applications, including motor control, industrial automation, and home appliances where reliability and efficiency are critical.

Key Features

  • Voltage Capability: The BTA25-600B is rated for a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600V, making it suitable for use in circuits with high operating voltages.
  • Current Rating: With a current rating of 25A, it can handle significant power levels, making it suitable for controlling high-power devices.
  • Gate Trigger Voltage (VGT): A low gate trigger voltage ensures that the triac can be easily driven by a microcontroller or other low-power gate drive circuits.
  • Surge Current: It has a non-repetitive surge peak on-state current (ITSM) that allows it to handle high transient currents, providing robust performance in demanding situations.
  • Thermal Resistance: The device features a low thermal resistance, which contributes to its reliability and longevity by ensuring efficient heat dissipation during operation.
  • Package: The BTA25-600B is available in a standard TO-220AB package, which is widely used and easy to mount on a variety of heat sinks for thermal management.

Applications

The versatility of the BTA25-600B allows it to be used in a broad spectrum of AC power applications, including:

  • Motor control circuits for AC motors in both industrial and consumer products.
  • Lighting systems that require precise control, such as dimmers and lighting automation.
  • Heating systems where accurate temperature control is necessary.
  • Power switching in domestic appliances like ovens, microwaves, and air conditioners.
  • Industrial automation systems that require robust and reliable power control.

Overall, the BTA25-600B from STMicroelectronics offers a combination of high voltage and current capabilities, low gate sensitivity, and strong surge current withstand, making it a solid choice for designers looking to create reliable and efficient AC power control systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,126
WeEn Semiconductors
TRIAC 800V 16A D2PAK
Lowest to $1.1994
ECAD model for BTA316B-800C,118
WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600G,127
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for ACTT2X-800E,127
WeEn Semiconductors
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
ECAD model for ACT108-600D,412
WeEn Semiconductors
TRIAC SENS GATE 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600D,127
WeEn Semiconductors
TRIAC 600V 4A DPAK
Lowest to $0.9173
ECAD model for BT136S-600,118
WeEn Semiconductors
TRIAC 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800CT,127
WeEn Semiconductors
TRIAC 800V 12A TO220F
Need more? Email Us
ECAD model for BTA312X-800B,127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6472 $50.5888
10+ $10.3772 $103.7720
15+ $10.0529 $150.7935
21+ $9.7286 $204.3006
27+ $9.4043 $253.9161
36+ $8.4315 $303.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,522 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention