EN
  • EN
  • DE

BTA26-800B

Part No BTA26-800B
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 25A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155336-BTA26-800B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA26-800B CAD Model

Description

Product Overview: BTA26-800B Triac by STMicroelectronics

The BTA26-800B is a high-performance triac manufactured by STMicroelectronics, designed for AC power control applications. This device is capable of switching large current loads with its robust and high current handling capacity, making it an ideal choice for a wide range of applications, including motor control, lighting dimmers, and heating regulation.

Key Features

  • High Blocking Voltage: The BTA26-800B is designed to withstand voltages up to 800V, ensuring safe operation under high voltage conditions.
  • High Current Rating: With a maximum current rating of 25A, this triac can control heavy loads, making it suitable for industrial applications.
  • Gate Trigger Current: A sensitive gate allows the BTA26-800B to be triggered with low gate currents, providing greater efficiency in driving the triac.
  • Thermal Resistance: The device features a low thermal resistance junction-to-case, ensuring efficient heat dissipation and reliable performance even under high power operation.
  • Package: Available in an insulated RD91 package, the BTA26-800B offers excellent electrical isolation and mechanical protection.

Applications

The versatility of the BTA26-800B allows it to be used in a multitude of applications that require precise control of AC power. Some of the common applications include:

  • AC motor drives and starters
  • Lighting systems including dimmers and switches
  • Home appliances such as ovens and heaters
  • Industrial process control equipment
  • Solid-state relays

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BTA26-800B is no exception. It is built to meet the highest standards of reliability and performance, ensuring long-term stability and durability in even the most demanding conditions.

Conclusion

The BTA26-800B from STMicroelectronics stands out as a robust and versatile triac solution for high power AC control applications. Its combination of high voltage and current capabilities, along with its sensitive gate and efficient thermal design, make it a top choice for engineers and designers looking to enhance the performance and reliability of their power control systems.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3762 $50.7870
325+ $0.3087 $100.3275
505+ $0.2990 $150.9950
695+ $0.2894 $201.1330
895+ $0.2798 $250.4210
1,200+ $0.2508 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,888 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess