EN
  • EN
  • DE

BTA26600B

Part No BTA26600B
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+Rohs
Reference case TO-3P
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 737468-BTA26600B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA26600B CAD Model

Description

The BTA26-600B is a high-power, high-performance Triac manufactured by STMicroelectronics, designed to manage AC loads in a variety of applications. This robust semiconductor device is capable of switching and controlling large AC currents, making it an ideal choice for motor control, lighting control, and heating applications where reliability and efficiency are paramount.

Key Features

  • High Blocking Voltage: The BTA26-600B can withstand voltages up to 600V, making it suitable for use in high-voltage circuits.
  • High Current Rating: With a maximum current rating of 25A, this Triac can handle significant power loads without compromising performance.
  • Gate Trigger Voltage: It features a specified gate trigger voltage (Vgt) that ensures reliable switching and control of the connected load.
  • Thermal Resistance: The device has a low thermal resistance, which contributes to its ability to manage heat effectively during operation.
  • Snubberless Technology: This Triac incorporates STMicroelectronics' snubberless technology, which helps to minimize the need for additional external snubber circuits in most applications.
  • Compliance: It is compliant with RoHS and adheres to international standards, ensuring compatibility and safety in a wide range of systems.

Applications

The BTA26-600B is versatile and can be used in various applications, including:

  • AC motor drives
  • Lighting systems, including dimmers
  • Home appliances
  • Industrial process control equipment
  • Heating and cooling systems

Reliability and Performance

STMicroelectronics ensures that the BTA26-600B meets high-quality standards, offering reliable performance even in challenging environments. Its robust design and ability to handle high current and voltage make it a preferred choice for designers looking to create efficient and durable electronic systems.

Ordering Information

The BTA26-600B is available in a standard TO-220AB package, providing ease of integration into existing designs. For detailed specifications and ordering information, customers are encouraged to consult the official STMicroelectronics datasheets and product resources.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess