Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Active
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 40A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A, 420A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 80mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Chassis Mount
Case / Package RD91
Win Source Part Number 037734-BTA40-600B
Family Name BTA40-600B
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian BTA40-600B CAD Model

Description

The BTA40-600B is a high-power, high-performance triac developed by STMicroelectronics. This robust semiconductor device is designed to handle AC loads in a variety of applications, providing efficient and reliable control of electrical power. With a peak off-state voltage of 600V and a maximum current rating of 40A, the BTA40-600B is an excellent choice for handling heavy-duty operations.

Key Features

  • High Blocking Voltage: Capable of withstanding up to 600V, making it suitable for a wide range of AC line voltages.
  • High Current Rating: With a current handling capacity of 40A, it can control large electrical loads, making it ideal for industrial applications.
  • Gate Trigger Current: The device requires a low gate trigger current, which enhances its compatibility with control circuits and reduces power dissipation.
  • Snubberless Technology: Incorporates STMicroelectronics' snubberless technology, allowing for less noise and reduced electromagnetic interference (EMI).
  • Thermal Resistance: Features low thermal resistance, ensuring efficient heat dissipation during operation.
  • Package: Available in a robust and insulated RD91 package, providing improved thermal performance and high voltage insulation.

Applications

The BTA40-600B is suitable for a variety of applications where power control is essential. These include:

  • Motor control circuits
  • Lighting systems
  • Heating and temperature control systems
  • AC power switching applications
  • Static relays
  • Industrial automation systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the BTA40-600B is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in even the most demanding conditions. Whether you're designing a new system or upgrading an existing one, the BTA40-600B offers the performance and durability you need.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600G,127
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for BT131-600D,412
WeEn Semiconductors
TRIAC SENS GATE 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600D,127
WeEn Semiconductors
NOW WEEN - BTA212-600E - 3 QUADR
Need more? Email Us
ECAD model for BTA212-600E,127
Toshiba Semiconductor and Storage
Thyristor SCR 600V 176A 3-Pin(2+Tab) TO-220SM
Need more? Email Us
ECAD model for USF10J48(Q)
WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Need more? Email Us
ECAD model for ACS108-8SA-AP
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 8.5A 3-Pin TO-92
Lowest to $0.1662
ECAD model for Z0103MA 1AA2
WeEn Semiconductors
WeEn Semiconductors ACTT8B-800C0T/D2PAK/REEL 13" Q
Lowest to $1.5599
ECAD model for ACTT8B-800C0T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1233 $52.4932
10+ $10.7679 $107.6790
15+ $10.4314 $156.4710
20+ $10.0949 $201.8980
26+ $9.7584 $253.7184
35+ $8.7489 $306.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention