Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 201531-BTB06-600TW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB06-600TW CAD Model

Description

STMicroelectronics BTB06-600TW Triac

The BTB06-600TW is a high-performance triac manufactured by STMicroelectronics, designed to provide efficient AC load control. This semiconductor device is capable of switching and controlling high-power AC loads with a maximum repetitive peak off-state voltage (VDRM) of 600V. It is widely used in a variety of applications such as motor control, lighting control, and heating regulation due to its remarkable ability to handle significant current levels, with an RMS on-state current (IT(RMS)) of 6A.

The BTB06-600TW is part of STMicroelectronics' Snubberless™ technology line, which features high commutation performances by minimizing the need for an external snubber circuit when turning off inductive loads. This innovation not only simplifies the overall circuit design but also contributes to a reduction in component count and system cost.

This triac is encapsulated in a robust and insulated TO-220AB package, which ensures a good heat dissipation and high insulation voltage capacity (VINS), making it a reliable choice for robust applications. The package is designed to be easily mounted onto a heat sink which is crucial for maintaining thermal stability and prolonging the device's lifespan.

The BTB06-600TW also boasts a high surge current capability (ITSM), which is essential for applications that experience short-term overloads. Moreover, the device guarantees gate trigger current (IGT) levels that are suitable for direct interfacing with microcontrollers and other logic-level devices, making it highly versatile for integration into a wide array of electronic control systems.

In summary, the STMicroelectronics BTB06-600TW triac is a highly reliable and efficient solution for AC power control. Its Snubberless™ technology, robust package, and high-performance characteristics make it ideal for a broad spectrum of applications, providing designers with a flexible and cost-effective component for their power control needs.

You May Also Be Interested in

IXYS
TRIAC 1.2KV 88A ISO247
Lowest to $38.7169
ECAD model for CLA80MT1200NHR
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 50mA TO-220
Lowest to $0.4236
ECAD model for BTA16-800B
WeEn Semiconductors
Triacs BULKSL TRIAC
Lowest to $0.2624
ECAD model for BT131-600,412
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0103NA,412
STMicroelectronics
IC TRIAC 25A 800V INSUL RD91
Lowest to $9.4648
ECAD model for BTA25-800B
Littelfuse Inc.
TRIAC SENS GATE 400V 8A TO220AB
Lowest to $5.6851
ECAD model for MAC228A6G
WeEn Semiconductors
TRIAC SENS GATE 800V 2A DPAK
Lowest to $1.0924
ECAD model for ACTT2S-800E,118
ON Semiconductor
TRIAC, 600V, 16A, TO-220AB / TRIAC Standard 600 V 16 A Through Hole TO-220AB
Lowest to $2.6156
ECAD model for MAC16CMG
WeEn Semiconductors
TRIAC SENS GATE 800V 0.8A SC73
Lowest to $0.2411
ECAD model for BTA2008W-800D,135

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention