EN
  • EN
  • DE

BTB08-600BW

Part No BTB08-600BW
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description Snubberless™, logic level and standard 8 A Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155383-BTB08-600BW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTB08-600BW CAD Model

Description

Overview of the BTB08-600BW Triac from STMicroelectronics

The BTB08-600BW is a high-performance triac manufactured by STMicroelectronics, designed to handle moderate power AC switching applications. This triac, a member of ST's Snubberless™ high-temperature series, is particularly suitable for use in on/off or phase angle control functions in general purpose AC switching where high surge capability is required.

Key Features

  • Voltage Capacity: The BTB08-600BW can handle voltages up to 600V, making it suitable for a wide range of AC power applications.
  • Current Rating: With an 8A RMS on-state current, this triac can control a significant amount of power, suitable for various electrical loads.
  • High Surge Capability: It has a high surge current capability, ensuring reliability and robustness in applications subject to surges.
  • Snubberless Technology: The device's Snubberless™ design enables it to work efficiently without the need for additional snubber circuits in most applications.
  • High Junction Temperature: The triac features a high junction temperature of +150°C, contributing to its reliability and longevity in harsh environments.
  • Gate Trigger Voltage: Low gate trigger voltage ensures that the triac can be easily driven by microcontrollers and other low-power gate trigger circuits.

Applications

The BTB08-600BW is versatile and can be used in a variety of applications, including:

  • Home appliances (e.g., washing machines, vacuum cleaners, kitchen appliances)
  • Lighting systems (e.g., dimmers, fluorescent lighting)
  • Motor control circuits (e.g., fans, power tools)
  • Heating systems (e.g., electric heaters, thermostats)

Quality and Reliability

STMicroelectronics ensures that the BTB08-600BW meets stringent quality standards, providing a reliable solution for designers and manufacturers. The device's compliance with RoHS and other environmental standards makes it a responsible choice for modern electronic applications.

With its combination of high voltage capacity, surge capability, and Snubberless™ technology, the BTB08-600BW from STMicroelectronics is an excellent choice for designers looking for a robust triac capable of handling demanding AC switching tasks.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0909 $58.1760
1,360+ $0.0852 $115.8720
2,110+ $0.0822 $173.4420
3,030+ $0.0764 $231.4920
3,940+ $0.0734 $289.1960
4,920+ $0.0705 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess