Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 80mA
Voltage - On State (Vtm) (Max) 1.9V
Current - On State (It (AV)) (Max) 32A
Current - On State (It (RMS)) (Max) 50A
Current - Hold (Ih) (Max) 150mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 580A, 610A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TOP3
Win Source Part Number 079746-BTW69-800RG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BTW69-800
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BTW69-800RG CAD Model

Description

The BTW69-800RG is a robust and versatile Silicon Controlled Rectifier (SCR) manufactured by STMicroelectronics, a leader in semiconductor solutions. Designed to handle high power and high surge currents, this SCR is a perfect fit for applications requiring efficient and reliable control of AC power.

Key Features

  • High Current Rating: The BTW69-800RG can handle a maximum average on-state current of 50A, making it suitable for heavy-duty operations.
  • High Voltage Capability: With a repetitive peak off-state voltage (VDRM/VRRM) of 800V, this SCR can be used in circuits with high voltage requirements.
  • High Surge Current: It can withstand surge currents up to 475A, ensuring durability and reliability during transient conditions.
  • Gate Trigger Current: A low gate trigger current (IGT) makes it easier to switch the SCR on, providing more flexibility in control circuit design.
  • Thermal Resistance: The device features a junction to case thermal resistance of 0.65°C/W, which contributes to its thermal stability under operation.

Applications

The BTW69-800RG is widely used in a variety of applications where power control is essential. Some of the typical applications include:

  • Motor control for industrial machines
  • Phase control operations
  • Lighting dimmers
  • Battery chargers
  • Solid-state relays
  • Heating controls

Package and Quality

This SCR is packaged in a robust and isolated TO-247 package, which not only provides excellent heat dissipation but also ensures electrical isolation from the mounting surface. This package is well-suited for high-power applications where space is at a premium. Furthermore, the BTW69-800RG complies with the RoHS and Halogen-Free standards, reflecting STMicroelectronics' commitment to environmental sustainability.

Conclusion

The BTW69-800RG from STMicroelectronics represents a reliable and efficient solution for designers looking to manage high power loads with precision. Its combination of high current and voltage ratings, surge current capability, and low thermal resistance makes it an excellent choice for demanding applications that require robust performance.

You May Also Be Interested in

STMicroelectronics
AVAILABLE IN TO-247 HIGH POWER P / SCR 1.2 kV 60 A Standard Recovery Through Hole TO-247-3
Lowest to $6.1138
ECAD model for TN6050HP-12WY
Central Semiconductor Corp
SCR 200V 0.16A SOT-23
Lowest to $0.2200
ECAD model for CMPS5062 TR
Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P
Bourns Inc.
THYRISTOR SCR 800V 5A / Thyristor SCR 800V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106N-S
WeEn Semiconductors
SCR 800V 210A TO-220F / Thyristor SCR 800V 231A 3-Pin(3+Tab) TO-220F Rail
Lowest to $3.8889
ECAD model for TYN20X-800T,127
STMicroelectronics
SCR 1200V 12A TO220AB / Thyristor SCR 1.2KV 120A 3-Pin(3+Tab) TO-220AB Tube
Lowest to $0.9360
ECAD model for TYN1212RG
WeEn Semiconductors
IC SCR 16A 600V TO-220F / Thyristor SCR 600V 198A 3-Pin(3+Tab) TO-220F Rail
Lowest to $4.8161
ECAD model for TYN16X-600CT,127
Vishay
SCR 1600V 520A TO-118 / SCR 1600V 520A(RMS) 9420A 4-Pin TO-118
Lowest to $282.0703
ECAD model for VS-ST330S16P0PBF
WeEn Semiconductors
SCR 600V 4A DPAK
Need more? Email Us
ECAD model for BT150S-600R,118

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6398 $57.8388
13+ $7.9096 $102.8248
20+ $7.6625 $153.2500
27+ $7.4153 $200.2131
35+ $7.1681 $250.8835
47+ $6.4266 $302.0502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention