Products specifications

Category Discrete Semiconductor Products>Thyristors - TRIACs
Manufacturer STMicroelectronics
Packaging Tube
Triac Type Standard
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 16 A
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 140A, 147A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 30 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3 Full Pack
Supplier Device Package TO-220FPAB
Base Product Number ACST1635
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number ACST16358FP,497-13407
Standard Package 50
Win Source Part Number 1324207-ACST1635-8FP
Ultra Librarian 3D Model Ultra Librarian ACST1635-8FP CAD Model

Description

STMicroelectronics ACST1635-8FP Overview

The ACST1635-8FP is a cutting-edge semiconductor device from STMicroelectronics, renowned for their innovative and reliable components in the electronics industry. This particular product is an AC switch which is a part of the ACST6 family, designed to provide efficient control of AC loads. It is an ideal solution for applications requiring high inrush current capability with the simplicity of a single-component approach.

The ACST1635-8FP is a triac-based technology that operates directly from a mains voltage ranging from 110V to 250V AC. It is capable of handling continuous current up to 16A, making it suitable for a variety of power control applications such as lighting, heating, motor control, and power supply units.

Key Features

  • High Surge Current Capability: The device can handle high surge currents, ensuring reliable operation during high inrush loads.
  • Overvoltage Protection: Integrated overvoltage protection shields the device and the load from transient voltage spikes.
  • High Noise Immunity: The ACST1635-8FP is designed to withstand high levels of electromagnetic interference, maintaining performance in noisy electrical environments.
  • Thermal Shutdown: An internal thermal shutdown feature prevents overheating, enhancing the device's safety and longevity.
  • Isolated Package: The 8FP (Fullpack) package provides insulation of the tab rated at 2500Vrms, meeting safety standards for industrial applications.

Applications

The versatility of the ACST1635-8FP allows it to be used across a wide range of applications where power control is needed. It is particularly well-suited for home appliances, office machines, and industrial control systems where robustness and reliability are of the utmost importance.

With its high performance and integrated features, the ACST1635-8FP from STMicroelectronics stands out as a top choice for engineers and designers looking to create efficient and reliable AC power control systems.

Please note that for comprehensive technical specifications and application guidance, refer to the official datasheet and application notes provided by STMicroelectronics.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 600V 4A TO252
Lowest to $0.9735
ECAD model for L6004D8RP
STMicroelectronics
TRIAC ALTERNISTOR 600V TO220AB
Lowest to $0.2558
ECAD model for BTA12-600CW
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 80mA TO-3P-3
Lowest to $1.4976
ECAD model for BTA41-800B
IXYS
TRIAC 1.2KV 88A ISO247
Lowest to $38.7169
ECAD model for CLA80MT1200NHR
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-600F,118
Renesas Electronics America
TRIAC 600V 30A TO3P
Need more? Email Us
ECAD model for BCR30AM-12LB#B00
Littelfuse Inc.
TRIAC SENS GATE 400V 8A TO220AB
Lowest to $5.6851
ECAD model for MAC228A6G
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3
Lowest to $0.1491
ECAD model for Z0107MA 1AA2
ShenZhen SlkorMicro Semicon Co. Ltd
600V Two-way thyristor 30mA 20mA TO-220
Lowest to $0.4030
ECAD model for BTA12-600B

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1957 $53.8065
105+ $0.9811 $103.0155
160+ $0.9504 $152.0640
220+ $0.9198 $202.3560
285+ $0.8891 $253.3935
380+ $0.7972 $302.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,908 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention