Products specifications

Manufacturer KEC
Win Source Part Number 1158636-C9013
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C9013 CAD Model

Description

The C9013 is a general-purpose NPN transistor manufactured by KEC.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Applications: Low power amplifier and switching
  • Maximum Collector-Emitter Voltage: 50V
  • Maximum Collector Current: 0.5A

You May Also Be Interested in

NXP / Nexperia
Rectifier diodes ultrafast, rugged
Lowest to $0.3958
ECAD model for BYV32EB
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
Cypress Semiconductor Corp
Peak Reducing EMI Solution
Need more? Email Us
ECAD model for CYW180-02SX
Rochester Electronics
High-performance, 16-macrocell Classic EPLD Pipelined data rates of up to 100 MHz
Lowest to $108.2058
ECAD model for EP610SC-30
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.5 Ampere
Need more? Email Us
ECAD model for CH551S-30PT
Rohm Semiconductor
Video signal switcher
Lowest to $2.8019
ECAD model for BA7606F
Hitachi Metals, Ltd
7mm SQUARE THIN TYPE ISOLATOR
Lowest to $3.5044
ECAD model for ESI-7SGL2.140G02-T
Cypress Semiconductor Corp
64, 256, 512, 1K, 2K, 4K x 18 Synchronous FIFOs
Need more? Email Us
ECAD model for CY7C4225-10JC
National Semiconductor (TI)
LVDS Transmitter 24-Bit Color Flat Panel Display (FPD) Link
Lowest to $4.0218
ECAD model for DS90CF581MTD

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention