EN
  • EN
  • DE
  • IT

MAX20710EVKIT#

Part No MAX20710EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description 25A POL W/NO PMBUS EV KIT  /  MAX20710 series Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX20710
Base Product Number MAX20710
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 175-MAX20710EVKIT#
Standard Package 1
Win Source Part Number 960020-MAX20710EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX20710EVKIT# CAD Model

Description

The MAX20710EVKIT# is a fully featured evaluation kit designed for the MAX20710, a high-efficiency, high-voltage, synchronous step-down DC-DC converter from Maxim Integrated. This evaluation kit offers engineers an excellent platform for testing and measuring the performance of the MAX20710 in various applications and under different conditions.

The MAX20710 operates over a wide input voltage range of 4.5V to 16V and can deliver up to 10A of continuous output current with excellent efficiency. This makes it an ideal choice for powering CPUs, FPGAs, and other ICs in complex systems that require a reliable and efficient power supply.

The evaluation kit includes a fully assembled and tested circuit board that features the MAX20710 converter, along with all necessary components for immediate use. It is equipped with jumpers and headers for easy configuration and testing of the device's functions such as soft-start, voltage tracking, and power-good signaling. The kit also provides various test points for convenient access to all critical signals and voltages.

Key features of the MAX20710EVKIT# include:

  • Adjustable output voltage from 0.6V up to 5.5V
  • Integrated MOSFETs for reduced external component count
  • Programmable switching frequency from 200kHz to 1MHz
  • Thermal shutdown and over-current protection
  • Compact design for easy integration into existing systems

With its user-friendly design, the MAX20710EVKIT# allows for quick and easy evaluation of the MAX20710 converter's performance. The kit's comprehensive documentation includes a detailed user guide that provides instructions for setup and use, as well as schematic diagrams and bill of materials (BOM) to assist with further development and integration into end products.

Whether you are a professional engineer, a student, or an electronics enthusiast, the MAX20710EVKIT# from Maxim Integrated is a valuable tool for developing efficient power supply solutions for a wide range of electronic devices.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XRP6668
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Lowest to $1.0474
Texas Instruments
KIT C2000 HV FULL BRIDGE / TMS320F28027 C2000?, Piccolo? AC/DC, Primary Side and PFC 1, Non-Isolated Outputs Evaluation Board
Lowest to $1,395.3333
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
KIT DEV HV RESONANT
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Lowest to $1.2103
Analog Devices Inc.
BOARD DEMO FOR LT3010EMS8E / LT3010 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT MAX17020 (DUAL QUICK-PW
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LTC3856EUH / LTC3856 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess