Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.235 V ~ 36 V
Output Current 2A
Voltage - Input 4 V ~ 36 V
Regulator Topology Buck
Frequency - Switching 250kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L5973D
Win Source Part Number 793791-STEVAL-ISA101V1
Popularity Medium
Supply and Demand Status Balance
Family Name STEVAL-ISA101V1
Introduction Date October 21, 2011
ECCN EAR99
Country of Origin Italy
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA101V1 CAD Model

Description

STEVAL-ISA101V1 - STMicroelectronics Product Overview

The STEVAL-ISA101V1 is a state-of-the-art product demonstration board from STMicroelectronics, designed specifically for the evaluation of advanced power solutions. This evaluation board showcases the capabilities of a highly efficient, non-isolated, synchronous step-down switching regulator which is an integral part of modern power management systems.

At the heart of the STEVAL-ISA101V1 is the L7986A regulator, a robust and versatile component that can deliver up to 3 A of continuous current with excellent thermal performance. The regulator operates over a wide input voltage range from 4.5 V to 38 V, making the board suitable for a variety of applications ranging from industrial to consumer electronics.

The evaluation board is engineered to demonstrate the full capabilities of the L7986A in a real-world environment. It features an adjustable output voltage that can be set from 0.8 V to VIN, providing flexibility for testing different load scenarios. The high switching frequency of up to 1 MHz allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size and enhancing the power density.

The STEVAL-ISA101V1 also includes a host of protection features to safeguard the circuit against adverse conditions. These include overcurrent protection, thermal shutdown, and short-circuit protection, ensuring reliable operation under various stress conditions. Moreover, the board is equipped with an enable pin for power sequencing and a soft-start feature to minimize inrush current during startup.

With its comprehensive set of features, the STEVAL-ISA101V1 is an excellent tool for designers and engineers looking to evaluate the performance of the L7986A regulator in their power supply designs. Whether it's for prototyping or educational purposes, this evaluation board is a valuable asset for developing efficient and compact power solutions.

For more information, datasheets, and technical support, interested parties can visit the official STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIPER28H-10W
Texas Instruments
EVAL MODULE FOR TPS62040-229 / TPS62040 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS62040EVM-229
CM2
XP Power
EVAL BOARD FOR CA SERIES
Need more? Email Us
ECAD model for CM2
Infineon Technologies
EVAL BOARD FOR TLF51801
Need more? Email Us
ECAD model for DEMOBOARDTLF51801ELTOBO1
Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
STMicroelectronics
EVAL L6699 STB13N60M2 STPS20M80C / L6699 Soft Switching PWM Controller 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISA132V1
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for S6SBP401AM2SA1001
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention