Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ DM2
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 190mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 35.5 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 1480 pF @ 100 V
Power Dissipation (Max) 170W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-3
Package / Case TO-247-3
Base Product Number STW26
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 600
Win Source Part Number 1158374-STW26N65DM2
Ultra Librarian 3D Model Ultra Librarian STW26N65DM2 CAD Model

Description

STW26N65DM2 - High-Performance MOSFET by STMicroelectronics

The STW26N65DM2 is a state-of-the-art MDmesh™ DM2 Power MOSFET that comes from the reputable semiconductor manufacturer, STMicroelectronics. This device is designed to meet the high efficiency and reliability demands of today's power electronic applications. It is particularly well-suited for high-performance switching applications such as switch-mode power supplies (SMPS), high-efficiency converters, and power management solutions.

With a 650V drain-source voltage (V<sub>DS), the STW26N65DM2 provides a robust and reliable solution for circuits that are exposed to high voltage stress. The device ensures low on-resistance (R<sub>DS(on)) of just 0.190 ohm, which translates to reduced conduction losses and improved overall efficiency. This feature is particularly important for power applications where energy conservation is a priority.

One of the key attributes of the STW26N65DM2 is its MDmesh DM2 technology, which combines a vertical structure with a revolutionary proprietary diffusion process. This results in superior switching performance, low gate charge (Q<sub>G), and reduced output capacitance (C<sub>OSS). The low gate charge facilitates faster switching speeds, which is essential for high-frequency applications, while the low output capacitance enhances the device's dynamic performance.

The STW26N65DM2 also features a maximal continuous drain current (I<sub>D) of 23 A, allowing it to handle significant power without overheating. Its high avalanche ruggedness ensures the device's resilience against harsh operating conditions, making it a reliable choice for challenging environments.

For thermal management, the device is encapsulated in a TO-247 package, which is known for its excellent heat dissipation properties. This packaging helps maintain the MOSFET's performance even under high temperature operating conditions, thereby extending the life of the product.

In summary, the STW26N65DM2 from STMicroelectronics is a high-performance, high-efficiency MOSFET that offers designers a combination of low on-resistance, high-speed switching, and robust thermal performance. It is an ideal choice for engineers looking to optimize their power management systems with a reliable and efficient power switching solution.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFW640
Mitsubishi
HIGH-SPEED SWITCHING USE
Lowest to $29.8318
ECAD model for FK10KM-12
Fairchild/ON Semiconductor
1000V N-Channel MOSFET
Lowest to $1.8835
ECAD model for FQU2N100
NXP / Nexperia
N-channel 100 V 16 mΩ standard level MOSFET in LFPAK
Lowest to $10.5429
ECAD model for PSMN016-100YS
NXP / Nexperia
N-channel TrenchMOS logic level FET
Need more? Email Us
ECAD model for PHP79NQ08LT
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUM70N04-07L
Vishay
N-Channel 30-V (D-S) MOSFET
Lowest to $2.3881
ECAD model for SI4166DY
SANYO Semiconductor (U.S.A) Corporation
2SJ636
Need more? Email Us
ECAD model for 2SJ636

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2850 $61.4250
10+ $10.0800 $100.8000
16+ $9.7650 $156.2400
22+ $9.4500 $207.9000
28+ $9.1350 $255.7800
37+ $8.1900 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 602 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention