EN
  • EN
  • DE

LT3010EMS8E-5

Part No LT3010EMS8E-5
Manufacturer Linear Technology
Description 50mA, 3V to 80V Low Dropout Micropower Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206554-LT3010EMS8E-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3010EMS8E-5 CAD Model

Description

Product Overview: LT3010EMS8E-5

The LT3010EMS8E-5 is a high-performance, low dropout linear regulator (LDO) from Linear Technology, an industry leader in analog integrated circuits. This robust LDO is designed to deliver a continuous output current of up to 50mA with a dropout voltage of merely 300mV at full load, making it an excellent choice for battery-powered and portable applications where efficiency is crucial.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, suitable for a wide range of applications, including microcontrollers and logic devices that require a regulated 5V supply.
  • Low Dropout Voltage: With a low dropout voltage of only 300mV at full load, the LT3010EMS8E-5 ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life.
  • High Output Current: Capable of delivering up to 50mA of output current, this LDO can power a variety of low-power devices and circuits.
  • Wide Input Voltage Range: The device operates with an input voltage range from 3V to 30V, providing versatility in different system designs and ensuring stability across various supply conditions.
  • Thermal Protection: The LT3010EMS8E-5 includes built-in thermal shutdown protection that safeguards the device and the application from damage due to excessive heat.
  • Low Quiescent Current: The quiescent current is ultra-low, making it an ideal choice for battery-powered and standby applications.
  • Stable with Low-ESR Capacitors: This LDO is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to electrolytic capacitors.
  • Package: The device is offered in an 8-lead MSOP package, which is compact and suitable for space-constrained applications.

Applications

The LT3010EMS8E-5 is a versatile component that can be used in a wide array of applications. It is particularly well-suited for portable electronics, automotive power supplies, industrial equipment, and anywhere a high-quality, stable 5V power source is required. Its ability to perform under a broad range of input voltages and its low quiescent current make it an excellent choice for sensitive applications where power efficiency is a priority.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess