EN
  • EN
  • DE

LTC2624CGN

Part No LTC2624CGN
Manufacturer Linear Technology
Description Quad 16-Bit Rail-to-Rail DACs in 16-Lead SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208519-LTC2624CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2624CGN CAD Model

Description

The LTC2624CGN is a high-precision quad 16-bit digital-to-analog converter (DAC) designed and manufactured by Linear Technology, a leader in analog integrated circuits. This exceptional product offers four DACs in a single package, making it an ideal choice for applications requiring multiple output channels without compromising on space or performance.

Key Features

  • Resolution: Each of the four DACs offers a 16-bit resolution, providing fine-grain control over the output voltage with a high degree of accuracy.
  • Output Range: The device features a flexible output range, which can be programmed to either a 2.5V, 2.048V, or 4.096V full-scale output, catering to a wide array of applications.
  • Integrated Reference: The LTC2624CGN includes an integrated precision reference with low drift, eliminating the need for an external reference in many applications and simplifying design.
  • Software-Selectable Power-Down: Each DAC can be individually powered down through software commands, which helps conserve power when a channel is not in use, making it suitable for battery-operated devices.
  • Interface: A user-friendly SPI/Microwire-compatible serial interface facilitates easy connection to microcontrollers or digital systems.
  • Package: The device comes in a compact 24-lead SSOP package, which is conducive to space-constrained applications.

Applications

The LTC2624CGN is versatile and can be employed in a wide range of applications. These include industrial automation systems, precision instrumentation, digital gain and offset adjustment, programmable voltage and current sources, and process control systems. Its precision and reliability also make it suitable for automotive systems, medical equipment, and telecommunications infrastructure.

Reliability and Performance

Linear Technology's commitment to quality ensures that the LTC2624CGN delivers consistent performance and reliability. With its robust design and high-quality manufacturing processes, this product is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and accuracy in demanding environments.

Conclusion

In summary, the LTC2624CGN from Linear Technology is a feature-rich, high-precision quad DAC that offers designers a compact, efficient, and reliable solution for managing multiple analog outputs. Its integrated features and ease of use make it a top choice for professionals seeking to enhance their systems with high-quality analog outputs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1857 $50.9285
11+ $9.5286 $104.8146
17+ $9.2000 $156.4000
24+ $8.5429 $205.0296
31+ $8.2143 $254.6433
39+ $7.8858 $307.5462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,225 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess