Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Voltage - Off State 200V
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Gate Trigger (Igt) (Maximum) 80mA
Voltage - On State (Vtm) (Maximum) 1.9V
Current - On State (It (AV)) (Maximum) 32A
Current - On State (It (RMS)) (Maximum) 50A
Current - Hold (Ih) (Maximum) 150mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 580A, 610A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TOP-3
Manufacturer Package TOP3
Win Source Part Number 770613-BTW69-200RG
Popularity Medium
Supply and Demand Status Limited
Family Name BTW69-200
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BTW69-200RG CAD Model

Description

Product Overview: BTW69-200RG

The BTW69-200RG is a robust silicon-controlled rectifier (SCR) manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-power SCR is designed to deliver exceptional performance in applications requiring phase control operations in converters, as well as in motor control circuits and battery chargers. With its industry-standard TO-247 package, the BTW69-200RG is engineered to handle high current loads while maintaining reliability and efficiency.

Key Features

  • Voltage Capacity: The BTW69-200RG can withstand up to 200V, making it suitable for a wide range of industrial and consumer applications that require high voltage operation.
  • Current Rating: This SCR can handle an average on-state current of 50A, ensuring robust performance for heavy-duty operations.
  • High Surge Capability: With a non-repetitive surge peak on-state current of 500A, the BTW69-200RG is capable of managing high surge conditions without degradation.
  • Gate Trigger Current: A low gate trigger current (IGT) is required to switch the device, making it compatible with a variety of control circuits.
  • Thermal Resistance: The TO-247 package offers excellent thermal resistance, which enhances the device's longevity and reliability under high-temperature conditions.

Applications

The BTW69-200RG is versatile and can be utilized in various applications, including:

  • Phase control operations in AC controllers
  • Motor control circuits for both AC and DC motors
  • Battery charging systems requiring precise control
  • High-power lighting systems
  • Industrial power tools and equipment

Reliability and Quality

STMicroelectronics is committed to delivering high-quality components that meet rigorous industry standards. The BTW69-200RG is no exception, as it is built with the dependability and durability expected from a leading semiconductor manufacturer. Its robust design ensures stable operation even in challenging environments, making it a reliable choice for designers and engineers seeking a high-performance SCR solution.

Conclusion

In summary, the BTW69-200RG SCR from STMicroelectronics stands out with its high voltage and current capabilities, surge robustness, and efficient thermal management. It is an ideal choice for those looking to incorporate a dependable SCR in their power control or motor drive applications.

You May Also Be Interested in

Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P
WeEn Semiconductors
SCR 800V 210A TO-220F / Thyristor SCR 800V 231A 3-Pin(3+Tab) TO-220F Rail
Lowest to $3.8889
ECAD model for TYN20X-800T,127
Bourns Inc.
DIODE RECTIFIER 800V 12A TO220 / Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220
Lowest to $2.9249
ECAD model for TIC126N-S
Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to $3.2598
ECAD model for TIC116D-S
WeEn Semiconductors
SCR 400V 800MA TO92-3
Lowest to $0.1691
ECAD model for BT169DEP
IXYS
THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
Lowest to $4.8366
ECAD model for CLA80E1200HF
STMicroelectronics
SENSITIVE 0.8 A SCR THYRISTOR IN
Need more? Email Us
ECAD model for X0115ML
WeEn Semiconductors
SCR 600V 4A DPAK
Need more? Email Us
ECAD model for BT150S-600R,118
Central Semiconductor Corp
SCR 200V 0.16A SOT-23
Lowest to $0.2200
ECAD model for CMPS5062 TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3613 $61.0839
6+ $16.7067 $100.2402
10+ $16.1846 $161.8460
13+ $15.6625 $203.6125
17+ $15.1404 $257.3868
23+ $13.5742 $312.2066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention