Products specifications

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 338166-NM27C040N150
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM27C040N150 CAD Model

Description

The NM27C040N150 is a high-performance, high-quality integrated circuit (IC) product from Texas Instruments, a world-renowned company specializing in the design and manufacturing of semiconductors and various integrated circuits.

  • Device: The NM27C040N150 is a 4 Megabit (512K x 8) CMOS EPROM that is designed to offer a large amount of storage space and quick access times.
  • Applications: This makes it ideal for use in a variety of applications, including but not limited to, microprocessor systems, digital signal processors, and other digital systems.
  • Design: It is designed to have a standard EPROM pinout, making it easy to integrate into existing systems.
  • Performance: The device offers access times as fast as 150 ns with power dissipation as low as 225 mW.
  • Efficiency: This makes it a highly efficient solution for systems requiring high-speed, low-power operation.
  • Features: Additionally, the NM27C040N150 is fully static, meaning it requires no clock or refreshing to operate, and its CMOS design ensures low power consumption.
  • Power Supply: The NM27C040N150 also features a single +5V power supply, which simplifies system design and reduces power requirements.
  • Tolerance: It is also equipped with a ±10% power supply tolerance, which allows for a wider operating range and improved reliability.
  • Modes: This device operates in both normal and standby modes, further enhancing its versatility and utility in various applications.
  • Programming: In terms of programming, the NM27C040N150 supports both parallel and serial programming modes.
  • Pin: The device also includes an output control pin, which provides increased flexibility in system design.
  • Package: The NM27C040N150 is packaged in a 32-pin plastic DIP, designed to be robust and reliable.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 10MHZ 8UDFN / EEPROM Memory IC 2Kb (256 x 8) SPI 8-UDFN-EP (2x3)
Need more? Email Us
ECAD model for CAT25020HU4I-GT3
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 60TWBGA / SDRAM - DDR2 Memory IC 2Gb (256M x 8) Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
Lowest to $17.1341
ECAD model for IS43DR82560C-3DBLI
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
ECAD model for R1LP0108ESA-7SI#B0
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.5916
ECAD model for W25Q16FWSNIQ
Fairchild/ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for FM24C08ULEM8
Macronix
IC FLASH 2GBIT PARALLEL 48TSOP / FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 16 ns 48-TSOP
Lowest to $11.2516
ECAD model for MX30LF2G28AD-TI
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL, CMOS / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 250 kHz 8-SOIC
Need more? Email Us
ECAD model for FM93C86ALM8X
Micron Technology Inc.
IC FLASH 128GBIT PAR 48TSOP I / FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 83 MHz 48-TSOP I
Lowest to $20.1077
ECAD model for MT29F128G08CFABBWP-12IT:B
Rohm Semiconductor
IC EEPROM 32KBIT I2C 8TSSOP / EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 8-TSSOP-B
Need more? Email Us
ECAD model for BR24C32A-10TU-2.7

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention