EN
  • EN
  • DE

BUL1102EFP

Part No BUL1102EFP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 4A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 1.5V @ 400mA, 2A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 12 @ 2A, 5V
Maximum Power Dissipation 30W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220 Full Pack
Win Source Part Number 012372-BUL1102EFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUL1102EFP CAD Model

Description

The BUL1102EFP is a state-of-the-art high voltage fast-switching NPN power transistor designed by STMicroelectronics, a leader in semiconductor solutions. This device is specifically engineered to address the needs of electronic ballasts for fluorescent lighting, switch-mode power supplies, and high-frequency converters.

Key Features

  • High Voltage Capability: The BUL1102EFP can handle high voltage operations efficiently, making it ideal for applications that require a high breakdown voltage.
  • Fast Switching Speed: With its fast-switching capability, this transistor is suitable for circuits that demand quick response times, reducing switching losses and improving overall efficiency.
  • Low Spread of Dynamic Parameters: The minimal variation in dynamic parameters ensures consistent performance and reliability across different devices and operating conditions.
  • High Reliability and Robustness: STMicroelectronics' commitment to quality means that the BUL1102EFP is built to last and withstand challenging environments.

Applications

The versatility of the BUL1102EFP makes it an excellent choice for a variety of applications, such as:

  • Electronic ballasts for fluorescent lighting, where its high voltage and fast switching can improve efficiency and extend the life of the lighting system.
  • Switch-mode power supplies (SMPS), where its speed and reliability contribute to better power regulation and system stability.
  • High-frequency DC-DC converters, where its fast-switching characteristics are crucial for minimizing energy losses and improving power density.

Technical Specifications

  • Collector-Emitter Voltage (V<sub>CEO): High voltage rating for handling demanding applications.
  • Collector Current (I<sub>C): Capable of supporting significant current flow for power applications.
  • Switching Speed: Optimized for fast transition times to enhance performance in high-frequency circuits.
  • Package: Available in a TO-220FP package, which offers a balance between thermal performance and compactness.

The BUL1102EFP from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an ideal component for designers looking to improve their high-voltage power applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8873 $51.9714
43+ $2.3691 $101.8713
66+ $2.2950 $151.4700
91+ $2.2210 $202.1110
117+ $2.1470 $251.1990
156+ $1.9249 $300.2844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess