EN
  • EN
  • DE

BUL1603ED

Part No BUL1603ED
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1156292-BUL1603ED
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUL1603ED CAD Model

Description

The BUL1603ED is a state-of-the-art NPN power transistor developed by STMicroelectronics, designed to meet the high efficiency and reliability demands of modern electronic applications. This device is particularly suitable for lighting solutions, switch-mode power supplies, and converters, thanks to its high voltage capability and fast switching performance.

Key Features

  • Voltage and Current Ratings: The BUL1603ED is capable of withstanding voltages up to 800V, with a collector current rating of 3A, making it suitable for high voltage power applications.
  • Speed: This transistor is characterized by its fast-switching speed, which is essential for high-frequency operations and helps reduce energy losses during the switching process.
  • High Ruggedness: Its rugged design ensures reliability and a long operational life, even under stressful conditions.
  • Low On-Voltage Drop (Vce(sat)): The low saturation voltage of the BUL1603ED minimizes conduction losses and improves overall efficiency.
  • Integrated Antiparallel Diode: The inclusion of a fast-recovery diode provides additional protection against reverse voltage transients and simplifies circuit design.

Applications

The BUL1603ED is versatile and can be utilized in a wide range of applications, including:

  • Electronic Ballasts for Fluorescent Lighting
  • LED Lighting Drivers
  • Switch-Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Factor Correction Circuits

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the BUL1603ED is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability. The device also includes built-in safety features to protect against overcurrent and thermal overload, further extending its service life and reliability in demanding applications.

For engineers and designers looking for a robust, high-performance NPN power transistor, the BUL1603ED offers the perfect blend of speed, efficiency, and reliability, making it an ideal choice for advanced electronic circuits.

You May Also Be Interested in

Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess