EN
  • EN
  • DE

CY74FCT821ATSOCT

Part No CY74FCT821ATSOCT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 8-/9-/10-Bit Bus Interface Registers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Max Propagation Delay @ V, Max CL 20ns @ 5V, 300pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 200μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1164445-CY74FCT821ATSOCT
Manufacturer Homepage www.ti.com
Family Name CY74FCT821
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY74FCT821ATSOCT CAD Model

Description

The CY74FCT821ATSOCT is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and efficiency in digital systems. This particular product is part of the FCT (Fast CMOS TTL-Compatible) family, which is designed to offer both high-speed operation and TTL compatibility, making it a versatile choice for a wide range of applications.

Key Features:

  • Technology: The device is built upon advanced CMOS technology, which ensures low power consumption while maintaining high-speed performance.
  • Logic Type: It is an 8-bit D-type flip-flop with a clear function, which is essential for applications requiring storage and transfer of 8-bit data efficiently.
  • Output Type: The CY74FCT821ATSOCT features 3-state outputs, which allow for connection to a bus or other data lines without interfering with other components.
  • Speed: The device boasts fast propagation delays, ensuring quick data transfer and processing, which is critical in high-speed computing and digital communication systems.
  • Operating Voltage: It operates at a nominal voltage of 5V, which is compatible with traditional TTL logic levels, providing ease of integration into existing systems.
  • Package: The product is available in a 24-pin SOIC package, which is well-suited for space-constrained applications and offers a compact footprint on printed circuit boards.

Applications:

The CY74FCT821ATSOCT is designed for use in a variety of digital applications, including:

  • Data communication equipment
  • Computers and computer peripherals
  • Telecommunication systems
  • Industrial control systems
  • High-speed data acquisition and processing

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The CY74FCT821ATSOCT is subject to rigorous testing and quality control procedures, ensuring that it meets the stringent requirements of the electronics industry. With its robust design and proven performance, this product is an excellent choice for designers looking to incorporate reliable data storage and transfer capabilities into their systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7094 $51.4786
45+ $2.2231 $100.0395
70+ $2.1537 $150.7590
96+ $2.0842 $200.0832
125+ $2.0147 $251.8375
167+ $1.8063 $301.6521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 589 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess