Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 238283-BUL903EDFP
Popularity Medium
Supply and Demand Status Sufficient
Family Name BUL903EDFP
Introduction Date September 11, 2003
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUL903EDFP CAD Model

Description

STMicroelectronics Product Overview: BUL903EDFP

The BUL903EDFP is a cutting-edge NPN power transistor designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This high-voltage device is specifically engineered to meet the demands of modern electronic applications requiring efficient power management and switching capabilities.

Key Features

  • High Voltage Capability: The BUL903EDFP is capable of handling high voltages, making it suitable for a variety of power applications.
  • Enhanced Performance: With its fast-switching speed, the transistor is optimized for better performance in high-frequency operations.
  • Low Saturation Voltage: The low V<sub>CE(sat) ensures minimal power loss during operation, contributing to the overall efficiency of the system.
  • Surface-Mount Device: The BUL903EDFP comes in a surface-mount package, allowing for compact and space-efficient PCB designs.

Applications

The versatility of the BUL903EDFP makes it an excellent choice for a wide range of applications. It is particularly well-suited for use in:

  • Switching regulators
  • Motor control circuits
  • Inverters
  • Power management solutions
  • Lighting systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The BUL903EDFP is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under various conditions. With its robust design and STMicroelectronics' reputation for quality, the BUL903EDFP is a reliable choice for designers and engineers looking to enhance their power management systems.

Conclusion

The BUL903EDFP from STMicroelectronics is an advanced NPN power transistor that offers high voltage capabilities, fast switching speeds, and low saturation voltage. Its surface-mount package allows for efficient use of PCB space, making it an ideal component for a multitude of electronic applications. With STMicroelectronics' dedication to quality, the BUL903EDFP stands as a testament to the company's commitment to providing high-performance semiconductor solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for B06X 5450
Broadcom Limited
Need more? Email Us
ECAD model for B5011A1KQM P11
EPCOS (TDK)
Need more? Email Us
ECAD model for B45196E2475K209
LSI Computer Systems
Need more? Email Us
ECAD model for B5502DO
JST Sales America Inc.
Need more? Email Us
ECAD model for B40B-F31SK-GGXR(LF)(AU)
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for B4025T
Eon Silicon Solution
Need more? Email Us
ECAD model for B32-100HIP
Diodes Incorporated
Need more? Email Us
ECAD model for B340-13-F-88
Hitachi, Ltd
Need more? Email Us
ECAD model for B48820630A

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8896 $58.6752
28+ $4.0120 $112.3360
44+ $3.8866 $171.0104
60+ $3.7613 $225.6780
78+ $3.6359 $283.6002
104+ $3.2598 $339.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 99,999 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention