Diodes Incorporated presents the remarkable B340-13-F-88, a high-efficiency, surface-mount Schottky Barrier Rectifier designed to meet the stringent requirements of today's electronic industry. This component is a perfect choice for applications requiring fast switching and low power loss.
Key Features
- Low Forward Voltage Drop: The B340-13-F-88 boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
- High Current Capability: With a high forward surge current capability, this diode is suitable for applications that experience momentary high current loads, ensuring reliability and stability.
- Power and Space Efficiency: The compact SMA (DO-214AC) package allows for efficient use of board space without compromising power handling capabilities.
- Robust Thermal Performance: Excellent thermal performance ensures reliability under varying operating conditions, making it ideal for high-temperature environments.
- RoHS Compliant: The B340-13-F-88 is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers looking to meet regulatory standards.
Applications
The B340-13-F-88 is versatile and can be used in a wide array of applications, including:
- Power Supply Units (PSUs)
- DC-DC Converters
- Freewheeling Diodes
- Polarity Protection Devices
- Lighting Systems
- Automotive Applications
Technical Specifications
The B340-13-F-88 has the following technical specifications:
| Parameter |
Value |
| Maximum Recurrent Peak Reverse Voltage |
40V |
| Average Rectified Output Current |
3A |
| Non-Repetitive Peak Forward Surge Current |
100A |
| Operating Junction Temperature Range |
-55°C to +150°C |
| Storage Temperature Range |
-55°C to +150°C |
For more detailed information on the B340-13-F-88, including mechanical data and safety standards, please refer to the datasheet provided by Diodes Incorporated or contact their support for technical assistance.