EN
  • EN
  • DE

PSMN2R2-40PS,127

Part No PSMN2R2-40PS,127
Manufacturer Nexperia USA Inc.
Catalog FETs - Single
Description MOSFET N-CH 40V 100A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 40V
Id - Continuous Drain Current 100A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 2.1mOhm at 25A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 130nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 8423pF at 20V
Power Dissipation (Maximum) 306W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-220AB
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 733487-PSMN2R2-40PS,127
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN2R2-40PS,127 CAD Model

Description

The Nexperia USA Inc. PSMN2R2-40PS,127 is a N-Channel MOSFET transistor used in discrete semiconductor products.

  • Channel Type: N-Channel
  • Drain-Source Breakdown Voltage: 40V
  • Continuous Drain Current: 100A
  • Maximum Input Capacitance: 8423pF @ 20V
  • Mounting Style: Through-hole
  • Supplier Device Package: TO-220AB
  • Maximum Power Dissipation: 306W
  • Popularity: Low popularity
  • Gate-Source Voltage (Maximum): ±20V
  • Gate Charge (Qg) (Maximum) @ Vgs: 130nC @ 10V
  • Temperature Range: -55°C to 175°C
  • Applications: Suitable for a wide range of applications

You May Also Be Interested in

Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8229 $54.6870
70+ $1.4958 $104.7060
105+ $1.4490 $152.1450
145+ $1.4023 $203.3335
185+ $1.3555 $250.7675
250+ $1.2153 $303.8250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess