EN
  • EN
  • DE

D44H8

Part No D44H8
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 10A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1V @ 400mA, 8A
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 40 @ 4A, 1V
Maximum Power Dissipation 50W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 013553-D44H8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian D44H8 CAD Model

Description

Product Overview: STMicroelectronics D44H8

The D44H8 is a high-performance NPN bipolar junction transistor (BJT) from STMicroelectronics, designed for use in a variety of applications where high-speed switching and amplification are needed. This device is a part of STMicroelectronics' renowned semiconductor product line, known for their reliability and efficiency.

With its robust construction, the D44H8 is capable of withstanding a collector-emitter voltage (VCEO) of up to 80V, making it suitable for high voltage operations. It also supports a collector current (IC) of up to 10A, ensuring that it can handle significant power loads without compromising performance.

The D44H8 boasts a power dissipation (PD) of 70W, which is indicative of its ability to manage thermal conditions effectively, ensuring stable operation even under strenuous conditions. Its high gain bandwidth product and fast switching speeds make it an ideal choice for audio amplifiers, power management systems, and other demanding electronic circuits.

This transistor features a TO-220 package, a widely used and easily mountable form factor that facilitates heat dissipation and simplifies PCB layout design. The D44H8 is also characterized by its low saturation voltage, which contributes to its high efficiency, particularly in low-voltage applications where power conservation is crucial.

In addition to its electrical attributes, the D44H8 is designed with sustainability in mind. STMicroelectronics is committed to environmental stewardship, and this product complies with various international standards, including RoHS and REACH, ensuring that it meets the latest environmental regulations for electronic components.

Whether you're developing power supplies, motor controls, or working on general-purpose amplification, the D44H8 from STMicroelectronics is a reliable and versatile component that can elevate the performance of your electronic designs.

For detailed specifications, application notes, and additional resources, please refer to the official STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3323 $51.5065
325+ $0.3109 $101.0425
500+ $0.3002 $150.1000
720+ $0.2788 $200.7360
935+ $0.2680 $250.5800
1,170+ $0.2573 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,371 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess