EN
  • EN
  • DE

D90ND2L

Part No D90ND2L
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 250571-D90ND2L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D90ND2L CAD Model

Description

The D90ND2L is a high-performance power MOSFET presented by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This advanced MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and high-speed switching capabilities.

Key Features

  • Low On-Resistance: The D90ND2L features exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency in applications.
  • High Switching Speed: With its fast switching performance, this MOSFET supports high-frequency operations while maintaining energy efficiency and reducing switching losses.
  • Advanced Technology: Utilizing STMicroelectronics' cutting-edge technology, the D90ND2L ensures robustness, reliability, and superior thermal performance.
  • Voltage and Current Ratings: The device is engineered to handle significant voltage and current levels, making it suitable for a wide range of power applications.

Applications

The versatility of the D90ND2L MOSFET makes it ideal for various applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • Automotive electronics
  • LED lighting solutions

Quality and Reliability

STMicroelectronics is committed to delivering products that adhere to the highest quality and reliability standards. The D90ND2L MOSFET is no exception, as it undergoes rigorous testing and quality control processes to ensure it meets the stringent requirements of industrial and automotive industries.

Environmental Considerations

In line with STMicroelectronics' dedication to sustainability, the D90ND2L is designed with environmental considerations in mind. It complies with RoHS directives and is manufactured using eco-friendly processes that minimize the environmental impact.

Conclusion

The D90ND2L from STMicroelectronics is a testament to the company's commitment to providing advanced, efficient, and reliable power MOSFETs. Whether for industrial, automotive, or consumer electronics, the D90ND2L is engineered to deliver optimal performance and contribute to the development of energy-conscious electronic solutions.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess