Products specifications

Categories Circuit Protection
Manufacturer STMicroelectronics
Series DSI
Packaging Reel package
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Minimum Breakdown Voltage 6V
Power - Peak Pulse 90W
Power Line Protection Yes
Applications General
Capacitance @ Frequency 2.5pF @ 1MHz
Mounting SMD
Package SOT-563, SOT-666
Manufacturer Package SOT-666
Win Source Part Number 773423-DSILC6-4SC6
Popularity Medium
Supply and Demand Status Limited
Family Name DSILC6-4SC6
Introduction Date October 18, 2013
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DSILC6-4SC6 CAD Model

Description

Overview of DSILC6-4SC6 from STMicroelectronics

The DSILC6-4SC6 is a state-of-the-art transient voltage suppression (TVS) diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust component is specifically engineered to protect sensitive electronic circuits from destructive electrostatic discharges (ESD) and transient over-voltage events, making it an essential device for safeguarding modern electronic systems.

Key Features

  • Low Clamping Voltage: The DSILC6-4SC6 offers a low clamping voltage, which is crucial for the protection of very sensitive circuits from high transient voltages while minimizing the impact on the system performance.
  • High Surge Capability: With its ability to handle high surge currents, this TVS diode ensures reliable protection against intense transient events, such as lightning strikes or power surges.
  • Low Leakage Current: The device boasts a low leakage current, which is essential for maintaining energy efficiency and reducing power loss in standby modes.
  • ISO 7637-2 & ISO 10605 Compliance: The DSILC6-4SC6 complies with the international standards ISO 7637-2 for transient emissions related to automotive environments and ISO 10605 for ESD immunity requirements, ensuring its suitability for automotive and industrial applications.

Applications

The DSILC6-4SC6 is ideal for a wide range of applications, particularly where high ESD protection is required. It is commonly used in:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices
  • Portable electronics
  • Computing interfaces

Package and Installation

This component comes in a compact SOT-23-6L package, which is not only space-saving but also suitable for high-density board layouts. The package is designed for easy installation, making it a convenient choice for mass production and automated assembly processes.

Reliability and Quality Assurance

STMicroelectronics is known for its commitment to quality and reliability. The DSILC6-4SC6 is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from ST products. Customers can trust in the performance and durability of this TVS diode to provide long-term protection for their electronic devices.

Overall, the DSILC6-4SC6 is an excellent choice for designers looking to enhance the safety and longevity of their electronic products with a reliable and efficient ESD protection solution.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention