EN
  • EN
  • DE

DSL04-012SC6

Part No DSL04-012SC6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 12VWM 31VC SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 31V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name DSL04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917602-DSL04-012SC6
Ultra Librarian 3D Model Ultra Librarian DSL04-012SC6 CAD Model

Description

The DSL04-012SC6 is a high-performance transient voltage suppressor (TVS) diode, designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is specifically engineered to provide robust protection for sensitive electronics from voltage transients induced by system-level electrostatic discharge (ESD) and other transient voltage events.

Key Features

  • Low Capacitance: The DSL04-012SC6 boasts an ultra-low capacitance of typically 1.5 pF, making it an excellent choice for protecting high-speed data lines without significant signal attenuation.
  • ESD Protection: It offers exceptional ESD protection, meeting IEC 61000-4-2 standards (Level 4), thereby safeguarding sensitive components from electrostatic discharges as high as 15 kV (air discharge) and 8 kV (contact discharge).
  • Low Leakage Current: With a low leakage current of less than 0.5 µA, this TVS diode ensures minimal power loss, enhancing the overall efficiency of the application it is used in.
  • Unidirectional Protection: The device provides unidirectional transient voltage suppression, which is ideal for applications where specific line polarity is present.
  • Small Package: Encapsulated in an SOT-23-6L package, the DSL04-012SC6 is compact and suitable for space-constrained applications.

Applications

The DSL04-012SC6 is versatile and can be integrated into a wide array of applications, including:

  • USB 2.0 Power and Data Line Protection
  • HDMI and DisplayPort Protection
  • Mobile and Portable Devices
  • High-Speed Data Line Protection for Consumer Electronics
  • Telecommunication Systems
  • Network Equipment

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The DSL04-012SC6 is no exception, as it is built to meet the highest industry standards, ensuring a reliable protection solution for critical electronic systems. Users can trust this TVS diode to provide consistent performance and safeguard their applications from damaging voltage spikes and surges.

For more detailed specifications and application notes, interested parties are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4046 $58.6670
350+ $0.3321 $116.2350
540+ $0.3217 $173.7180
745+ $0.3113 $231.9185
960+ $0.3009 $288.8640
1,285+ $0.2698 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess