The DSR1M from STMicroelectronics is a high-performance, surface-mount Schottky diode that is designed to offer efficient and reliable performance in a wide array of electronic applications. This diode is particularly well-suited for use in high-frequency inverters, power supplies, and as a freewheeling diode in converters and motor control circuits.
Key Features
- Low Forward Voltage Drop: The DSR1M diode features a low forward voltage drop, which enhances its efficiency, reduces thermal load, and contributes to energy savings in the application it's used in.
- High Surge Current Capability: This diode can withstand high surge currents, making it reliable in applications that may experience unexpected surge conditions.
- Robust Construction: The DSR1M is encapsulated in a sturdy SMA package, which not only provides physical protection but also ensures thermal performance and longevity.
- High Junction Temperature: With a high junction temperature capability, this diode can operate under higher thermal stress, maintaining performance stability across a broad temperature range.
Applications
The versatility of the DSR1M allows it to be used in various applications, including:
- Switching power supplies
- Adapters and battery chargers
- DC-DC converters
- LED lighting applications
- Reverse polarity protection
Specifications
Parameter
Value
Repetitive Peak Reverse Voltage (V<sub>RRM)
100V
Average Forward Current (I<sub>F(AV))
1A
Forward Voltage Drop (V<sub>F)
0.37V at 1A
Operating Junction Temperature (T<sub>j)
-40°C to +150°C
Overall, the DSR1M diode from STMicroelectronics is a reliable and efficient choice for designers looking to enhance the performance of their electronic circuits while ensuring robustness and durability.